TDK U.S.A. Corporation Ceramic Capacitors C0603X5R1C222M

Description
2200pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7310-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7310-2-ND
Ceramic Capacitors 445-7310-2-ND
2200pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

2200pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7310-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7310-1-ND
Ceramic Capacitors 445-7310-1-ND
2200pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

2200pF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-7310-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers