SCHURTER Inc Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter KMF1.1111.11

Description
POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Current Rating:1A; Voltage Rating:250VAC; Product Range:KMF Series; Capacitance:47000pF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:11mH; Leakage Current Max:500µA RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Current Rating:1A; Voltage Rating:250VAC; Product Range:KMF Series; Capacitance:47000pF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:11mH; Leakage Current Max:500µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter
24C7791
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter 24C7791
POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Current Rating:1A; Voltage Rating:250VAC; Product Range:KMF Series; Capacitance:47000pF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:11mH; Leakage Current Max:500µA RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Current Rating:1A; Voltage Rating:250VAC; Product Range:KMF Series; Capacitance:47000pF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:11mH; Leakage Current Max:500µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24C7791
Product Name Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers