The 106NPS016M is a non-polar aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 10 µF, designed for bypass, coupling, and filtering applications. It is packaged in a surface-mount format with dimensions of 5 mm in diameter and 5.4 mm in length. The capacitor has a maximum ESR of 29.842 Ω at 120 Hz and 20°C, and supports a maximum RMS ripple current of 25 mA at 85°C. It operates within a temperature range of -40°C to +85°C and meets a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is qualified for 2000 hours at 85°C with rated voltage, with capacitance change limited to less than 20% of the initial value.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C Bi-Polar Surface Mount 10µF 16V
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 29.84Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10UF 20% 16V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106NPS016M | 2002-106NPS016M | 106NPS016M-ND | 106NPS016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |