Skyworks MIS Chip Capacitors are available in a wide range of sizes and capacitance values. They are frequently used in applications requiring DC blocking, and RF bypassing, or as a fixed capacitance tuning element in filters, oscillators, and matching networks. The devices have a dielectric composed of thermally grown silicon dioxide over which a layer of silicon nitride is deposited. This dielectric possesses a low temperature coefficient of capacitance, very high insulation resistance. The devices also exhibit excellent long term stability making them suitable for high reliability applications. The capacitors have a high dielectric breakdown which permits the use of thin dielectrics resulting in larger capacitance per unit area than our previous catalog offerings. The temperature coefficient is less that 50 ppm/ °C, and operation is suitable from -65 °C to 200 °C. Compared to ceramic capacitors, Skyworks MIS chip capacitors offer higher Q, and a lower insertion loss of 0.04 dB, in a 50 Ohm system. Insulation resistance is greater than 105M Ohm. To accommodate high volume automated assembly methods, wafers can be supplied on expanded film frame. To reduce cost, chips can be supplied with only sample testing packaged in vials. Packaging in waffle packs with 100% electrical test and visual inspection is available if required.
10pF Silicon Capacitor 100V Nonstandard Chip
Win Source Part Number: 992951-SC01000710
Category: Capacitors>Silicon Capacitors
Series: SC
Features: High Reliability
Package: Bulk
Applications: High Temperature
Standard Package: 100
Capacitance: 10 pF
Tolerance: ±20%
Height: 0.006" (0.15mm)
Voltage - Breakdown: 100 V
Package / Case: Nonstandard Chip
Temperature Range - Operating: -65°C ~ 200°C
Dimension: 0.010" L x 0.010" W (0.25mm x 0.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: Skyworks Solutions Inc.
Other Names: 863-1220
CAP SILICON 10PF 20% 100V SMD Product overview: SC01000710 from Skyworks Solutions, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 100V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-SC01000710 can be used for catalog matching and distributor lookup.
CAP SILICON 10PF 20% 100V SMD
CAP SILICON 10PF 20% 100V SMD
| Skyworks Solutions, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SC01000710 | 863-1220-ND | 992951-SC01000710 | 68-SC01000710 | SC01000710 | SC01000710 |
| Product Name | MIS Chip Capacitors | Silicon Capacitors | Capacitors - Silicon Capacitors | SMD 10PF 100V Capacitor | Silicon Capacitors | Silicon Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | RF / Microwave | |||||
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | |
| Operating Temperature | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |