Features :
● inner string, double-sided metallized structure
● plastic shell, epoxy resin potting
● lead out of copper sheet or copper wire
● high pulse intensity and high contact reliability
● low inductance
Features :
● inner string, double-sided metallized structure
● plastic shell, epoxy resin potting
● lead out of copper sheet or copper wire
● high pulse intensity and high contact reliability
● low inductance
Shenzhen Weidy Industrial Development Co., Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | W3G(WSS series) |
Product Name | Power Electronic Capacitor |
Configuration / Form Factor | Heavy Duty / Electric Power Capacitors |
Technology | Film Capacitors; Single-Layer; Wound |
Applications | General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply |
Metallized Dielectric | Metallized Dielectric |
Capacitance Type | Fixed |