Manufacturer: TDK Corporation
Win Source Part Number: 1011595-ACH32C-100-T
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 50V
Applications: General Purpose
Mounting: SMD (SMT)
Technology: LC (T-Type)
Height: 0.091" (2.30mm)
Current: 6A
Number of Channels: 1
Attenuation Value: -15dB @ 2GHz to 6GHz
Filter Order: 3rd
Resistance - Channel (Ohms): 0.002
Values: C = 10pF
ESD Protection: No
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | ACH32C-100-T001 |
| Product Name | EMI/RFI Filters (LC, RC Networks) - ACH32C-100-T001 |