Anatech Electronics, Inc. 542 MHz Cavity Band Pass Filter AB542B1314

Description
542 MHz Cavity Band Pass Filter
Request a Quote
Description
542 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Garfield, NJ, United States
542 MHz Cavity Band Pass Filter
AB542B1314
542 MHz Cavity Band Pass Filter AB542B1314
542 MHz Cavity Band Pass Filter

542 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB542B1314
Product Name 542 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B585 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 40000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details