5o.com Band Pass Filter 5o2632130

Description
Frequency range up to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Frequency range up to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2632130 is a band pass filter for wireless communication, radar, and signal processing applications, operating from 24.0 to 30.0 GHz with a maximum insertion loss of 2.0 dB and a pass band VSWR of 1.8. It provides at least 55 dB rejection from DC to 18.0 GHz and from 36.0 to 40.0 GHz, housed in a 32.2 x 13 x 6.8 mm black case with a 2.92 mm female connector and 50 Ω impedance. It handles up to 10 W power, operates from -40 °C to +70 °C, and is stored between -55 °C and +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o2632130 is a band pass filter for wireless communication, radar, and signal processing applications, operating from 24.0 to 30.0 GHz with a maximum insertion loss of 2.0 dB and a pass band VSWR of 1.8. It provides at least 55 dB rejection from DC to 18.0 GHz and from 36.0 to 40.0 GHz, housed in a 32.2 x 13 x 6.8 mm black case with a 2.92 mm female connector and 50 Ω impedance. It handles up to 10 W power, operates from -40 °C to +70 °C, and is stored between -55 °C and +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - 5o2632130 - 5o.com
Guangdong, China
Band Pass Filter
5o2632130
Band Pass Filter 5o2632130
Frequency range up to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Filters and Microwave Filters
Product Number 5o2632130
Product Name Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 24000 to 30000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2686480 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 3400 to 3700 MHz
View Details
Band Pass Filter - 5o2660300 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 225 to 400 MHz
View Details
Band Pass Filter - 5o261941260 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 240 to 380 MHz
View Details
Band Pass Filter - 5o26801150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 1616 to 1627 MHz
View Details