UIY Inc. RF Band Pass Filter UIYBPF6030A

Description
225 to 400MHz – Band Pass Filter
Request a Quote
Description
225 to 400MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

225 to 400 MHz band pass filter with 1.5 dB maximum insertion loss, 1.2 maximum VSWR, 60 dB minimum rejection at DC to 200 MHz and 500 to 1000 MHz, operating from -30 to +70 °C, and equipped with an SMA-F connector. Housing dimensions are 60.0 mm in length and 55.0 mm in width, with two 3.2 mm through-holes.

Datasheet Summary
Powered by GS/AI

225 to 400 MHz band pass filter with 1.5 dB maximum insertion loss, 1.2 maximum VSWR, 60 dB minimum rejection at DC to 200 MHz and 500 to 1000 MHz, operating from -30 to +70 °C, and equipped with an SMA-F connector. Housing dimensions are 60.0 mm in length and 55.0 mm in width, with two 3.2 mm through-holes.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF6030A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF6030A
RF Band Pass Filter UIYBPF6030A
225 to 400MHz – Band Pass Filter

225 to 400MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF6030A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 1000 MHz
Bandwidth 225000 to 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

8200 to 9300MHz – Band Pass Filter - UIYBPF8418A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9500 MHz
Bandwidth 8.20E6 to 9.30E6 kHz
View Details
RF Band Pass Filter - UIYBPF8663A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 3000 MHz
View Details
RF Band Pass Filter - UIYBPF7250A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 2600 MHz
View Details
RF Band Pass Filter - UIYBPF7522A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 14000 MHz
View Details