Qorvo Band Pass Filter 1035128

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - 1035128 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
1035128
Band Pass Filter 1035128
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number 1035128
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 190 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o262201150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 240 to 320 MHz
View Details
RF Filters - 2312-QPQ1909SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details
4280-4320MHz TNC-Female Cavity Bandstop Filter Rated at 5 Watts (CW) - HRT-SF(4300/40)-1T - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 2000 to 800 MHz
Insertion Loss 1.5 dB
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details