TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACF321825-223-T ACF321825-223-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135187-ACF321825-22 3-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135187-ACF321825-22 3-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACF321825-223-T
ACF321825-223-T
EMI/RFI Filters (LC, RC Networks) - ACF321825-223-T ACF321825-223-T
Manufacturer: TDK Corporation Win Source Part Number: 1135187-ACF321825-22 3-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: TDK Corporation
Win Source Part Number: 1135187-ACF321825-223-T
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACF321825-223-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACF321825-223-T
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B259MC1S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 26000 MHz
View Details
Ceramic Resonator Band Pass Filter, 504 - 509 MHz, 50Ω - CBP6-507BG+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers