ECS Inc. International Ceramic Filters ECS-DCF 108

Description
Package Size9.40mm x 4.10mm Center Frequency6525 MHz Frequency Range5925 MHz ~ 7125 MHz Bandwidth1200 MHz Insertion Loss3.5dB Operating Temperature-30°C ~ 80°C
Request a Quote
Description
Package Size9.40mm x 4.10mm Center Frequency6525 MHz Frequency Range5925 MHz ~ 7125 MHz Bandwidth1200 MHz Insertion Loss3.5dB Operating Temperature-30°C ~ 80°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-DCF-108 is a surface-mount dielectric ceramic filter with a Monoblock construction. Its dimensions are 9.40 mm in length, 4.10 mm in width, and 5.00 mm in height, with a tolerance of ±0.20 mm. The product complies with the RoHS directive and is not hermetically sealed. It has a shelf life of six months when stored in a sealed, unopened package. Frequency, bandwidth, insertion loss, and operating temperature are not specified.

Datasheet Summary
Powered by GS/AI

The ECS-DCF-108 is a surface-mount dielectric ceramic filter with a Monoblock construction. Its dimensions are 9.40 mm in length, 4.10 mm in width, and 5.00 mm in height, with a tolerance of ±0.20 mm. The product complies with the RoHS directive and is not hermetically sealed. It has a shelf life of six months when stored in a sealed, unopened package. Frequency, bandwidth, insertion loss, and operating temperature are not specified.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - ECS-DCF 108 - ECS Inc. International
Lenexa, KS, United States
Ceramic Filters
ECS-DCF 108
Ceramic Filters ECS-DCF 108
Package Size9.40mm x 4.10mm Center Frequency6525 MHz Frequency Range5925 MHz ~ 7125 MHz Bandwidth1200 MHz Insertion Loss3.5dB Operating Temperature-30°C ~ 80°C

Package Size9.40mm x 4.10mm Center Frequency6525 MHz Frequency Range5925 MHz ~ 7125 MHz Bandwidth1200 MHz Insertion Loss3.5dB Operating Temperature-30°C ~ 80°C

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category RF Filters and Microwave Filters
Product Number ECS-DCF 108
Product Name Ceramic Filters
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
Fc 5150 MHz
Bandwidth 685 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details