The HRT-SF(2400/400)-190
The HRT-SF(2400/400)-190
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : 300-2000 MHz and 2800-5000MHz
Insertion Loss : 2.5 dB max
Return Loss : 12 dB min
Rejection : ≥35dB@2200-2600MHz
Power : 5 W cw
Operating Temp. : 0℃ to +40℃
Dimension L*W*H : 100mm*52mm*12mm
Finishing : White Painted
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-SF(2400/400)-1902S |
| Product Name | 2200-2600MHz SMA-Female Suspended Stripline Bandstop Filter Rated at 5 Watts (CW) |
| Filter Type | Band Reject |