Rochester Electronics EMI/RFI Filters (LC, RC Networks) - MAX7408CUA MAX7408CUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882394-MAX7408CUA Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882394-MAX7408CUA Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - MAX7408CUA
MAX7408CUA
EMI/RFI Filters (LC, RC Networks) - MAX7408CUA MAX7408CUA
Manufacturer: Maxim Integrated Win Source Part Number: 882394-MAX7408CUA Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882394-MAX7408CUA
Series: *
Features: EMI Filter Order Channel
Package: Bulk
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number MAX7408CUA
Product Name EMI/RFI Filters (LC, RC Networks) - MAX7408CUA
Unlock Full Specs
to access all available technical data

Similar Products

High Pass Filter - 5o2837330 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 12000 MHz
View Details
RF Band Pass Filter - UIYBPF15565A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 6000 MHz
View Details
MFBP-00025CH, Passive GaAs MMIC 13.15 - 19.45 GHz Bandpass Filter - MFBP-00025CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 13150 to 19450 MHz
View Details