Mini-Circuits LTCC Band Pass Filter, 9200 - 11300 MHz, 50Ω BFHK-1072+

Description
The BFHK-1072+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 9.2 – 11.3 GHz is as low as 3.1 dB, with typical stopband rejections at 90 dB up to 30 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
Request a Quote Datasheet
Description
The BFHK-1072+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 9.2 – 11.3 GHz is as low as 3.1 dB, with typical stopband rejections at 90 dB up to 30 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 9200 - 11300 MHz, 50Ω - BFHK-1072+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 9200 - 11300 MHz, 50Ω
BFHK-1072+
LTCC Band Pass Filter, 9200 - 11300 MHz, 50Ω BFHK-1072+
The BFHK-1072+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 9.2 – 11.3 GHz is as low as 3.1 dB, with typical stopband rejections at 90 dB up to 30 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.

The BFHK-1072+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 9.2 – 11.3 GHz is as low as 3.1 dB, with typical stopband rejections at 90 dB up to 30 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.

Supplier's Site Datasheet
RF Filters - 3157-BFHK-1072+CT-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 10.2GHZ BAND PASS

CER FILTER 10.2GHZ BAND PASS

Buy Now Datasheet
RF Filters - 3157-BFHK-1072+TR-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 10.2GHZ BAND PASS

CER FILTER 10.2GHZ BAND PASS

Buy Now Datasheet
RF Filters - 3157-BFHK-1072+DKR-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 10.2GHZ BAND PASS

CER FILTER 10.2GHZ BAND PASS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFHK-1072+ 3157-BFHK-1072+CT-ND
Product Name LTCC Band Pass Filter, 9200 - 11300 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 10.2 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 95 - 105 MHz, 50Ω - BPF-F100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 100 dB
View Details
3 suppliers
RF Filters - 3157-LFCG-400+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 520 MHz
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 4320 - 4370 MHz, 50Ω - CBP4-4R3GBP+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Filters - 3157-LFCG-900+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1000 MHz
View Details
3 suppliers