A.H. Systems Inc. Standard Current Probe BCP-616

Description
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-616 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure quantitative magnitudes of current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and on coaxial cables. A current probe acts as a single turn primary, multiple turn secondary transformer, placing low series impedance in the probed power line or signal lead while capable of driving a usable signal into a 50ohm receiver. A current probe is characterized by its transfer impedance, ZT (dBohm) the ratio of output voltage into a standard load (usually 50ohm for EMI testing) divided by the net current traveling through the probe window area. For ease and convenience of performing conducted measurements, all of our current probes utilize the split type clamp-on design. Small and lightweight, each Current Probe is manufactured to exacting standards, thus insuring repeatable performance.
Request a Quote Datasheet
Description
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-616 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure quantitative magnitudes of current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and on coaxial cables. A current probe acts as a single turn primary, multiple turn secondary transformer, placing low series impedance in the probed power line or signal lead while capable of driving a usable signal into a 50ohm receiver. A current probe is characterized by its transfer impedance, ZT (dBohm) the ratio of output voltage into a standard load (usually 50ohm for EMI testing) divided by the net current traveling through the probe window area. For ease and convenience of performing conducted measurements, all of our current probes utilize the split type clamp-on design. Small and lightweight, each Current Probe is manufactured to exacting standards, thus insuring repeatable performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Current Probe - BCP-616 - A.H. Systems Inc.
Chatsworth, CA, United States
Standard Current Probe
BCP-616
Standard Current Probe BCP-616
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-616 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure quantitative magnitudes of current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and on coaxial cables. A current probe acts as a single turn primary, multiple turn secondary transformer, placing low series impedance in the probed power line or signal lead while capable of driving a usable signal into a 50ohm receiver. A current probe is characterized by its transfer impedance, ZT (dBohm) the ratio of output voltage into a standard load (usually 50ohm for EMI testing) divided by the net current traveling through the probe window area. For ease and convenience of performing conducted measurements, all of our current probes utilize the split type clamp-on design. Small and lightweight, each Current Probe is manufactured to exacting standards, thus insuring repeatable performance.

Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-616 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure quantitative magnitudes of current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and on coaxial cables. A current probe acts as a single turn primary, multiple turn secondary transformer, placing low series impedance in the probed power line or signal lead while capable of driving a usable signal into a 50ohm receiver. A current probe is characterized by its transfer impedance, ZT (dBohm) the ratio of output voltage into a standard load (usually 50ohm for EMI testing) divided by the net current traveling through the probe window area.

For ease and convenience of performing conducted measurements, all of our current probes utilize the split type clamp-on design. Small and lightweight, each Current Probe is manufactured to exacting standards, thus insuring repeatable performance.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Current Sensors
Product Number BCP-616
Product Name Standard Current Probe
Current Type AC Current
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-621 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Large Current Probe - BCP-618 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 60 to 350 amps
View Details
Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details