Isabellenhutte USA DC Meter For Charging Infrastructure IEM-DCC

Description
Shunt-based DC energy reference meter for power classes up to 500 kW A smart solution for demanding applications such as public EV DC fast charging, the IEM-DCC-500 supports current ranges up to 500 A and voltage ranges up to 1,000 V. Shunt measurement technology allows for a compact design and an SML-based communication protocol supports features like billing systems allocation for public stations. Current measurement range: 500 A (nominal), up to 600 A (maximum) Voltage range up to 1,000V (maximum) Operating temperature range from -13° to 167°F (-25 to +75°C) Housing protection class IP30, sealable and flame-protected (UL94-V0) Integrated TFT display with different display levels on photodiode input SML-based communication protocol with the meter modes EDL 40 and EDL 40 ++ Supports cable-loss compensation
Request a Quote Datasheet
Description
Shunt-based DC energy reference meter for power classes up to 500 kW A smart solution for demanding applications such as public EV DC fast charging, the IEM-DCC-500 supports current ranges up to 500 A and voltage ranges up to 1,000 V. Shunt measurement technology allows for a compact design and an SML-based communication protocol supports features like billing systems allocation for public stations. Current measurement range: 500 A (nominal), up to 600 A (maximum) Voltage range up to 1,000V (maximum) Operating temperature range from -13° to 167°F (-25 to +75°C) Housing protection class IP30, sealable and flame-protected (UL94-V0) Integrated TFT display with different display levels on photodiode input SML-based communication protocol with the meter modes EDL 40 and EDL 40 ++ Supports cable-loss compensation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Swansea, MA, United States
DC Meter For Charging Infrastructure
IEM-DCC
DC Meter For Charging Infrastructure IEM-DCC
Shunt-based DC energy reference meter for power classes up to 500 kW A smart solution for demanding applications such as public EV DC fast charging, the IEM-DCC-500 supports current ranges up to 500 A and voltage ranges up to 1,000 V. Shunt measurement technology allows for a compact design and an SML-based communication protocol supports features like billing systems allocation for public stations. Current measurement range: 500 A (nominal), up to 600 A (maximum) Voltage range up to 1,000V (maximum) Operating temperature range from -13° to 167°F (-25 to +75°C) Housing protection class IP30, sealable and flame-protected (UL94-V0) Integrated TFT display with different display levels on photodiode input SML-based communication protocol with the meter modes EDL 40 and EDL 40 ++ Supports cable-loss compensation

Shunt-based DC energy reference meter
for power classes up to 500 kW

A smart solution for demanding applications such as public EV DC fast charging, the IEM-DCC-500 supports current ranges up to 500 A and voltage ranges up to 1,000 V. Shunt measurement technology allows for a compact design and an SML-based communication protocol supports features like billing systems allocation for public stations.

  • Current measurement range: 500 A (nominal), up to 600 A (maximum)
  • Voltage range up to 1,000V (maximum)
  • Operating temperature range from -13° to 167°F (-25 to +75°C)
  • Housing protection class IP30, sealable and flame-protected (UL94-V0)
  • Integrated TFT display with different display levels on photodiode input
  • SML-based communication protocol with the meter modes EDL 40 and EDL 40 ++
  • Supports cable-loss compensation
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Current Sensors
Product Number IEM-DCC
Product Name DC Meter For Charging Infrastructure
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details