Allegro MicroSystems Inc. Current Sensor, Programmable, Sip-3; Quiescent Current Allegro Microsystems A1369EUA-10-T

Description
CURRENT SENSOR, PROGRAMMABLE, SIP-3; Quiescent Current:9mA; Bandwidth:7kHz; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSOR, PROGRAMMABLE, SIP-3; Quiescent Current:9mA; Bandwidth:7kHz; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor, Programmable, Sip-3; Quiescent Current Allegro Microsystems - 41Y9397 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, Programmable, Sip-3; Quiescent Current Allegro Microsystems
41Y9397
Current Sensor, Programmable, Sip-3; Quiescent Current Allegro Microsystems 41Y9397
CURRENT SENSOR, PROGRAMMABLE, SIP-3; Quiescent Current:9mA; Bandwidth:7kHz; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CURRENT SENSOR, PROGRAMMABLE, SIP-3; Quiescent Current:9mA; Bandwidth:7kHz; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 41Y9397
Product Name Current Sensor, Programmable, Sip-3; Quiescent Current Allegro Microsystems
Operating Temperature -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548324-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
High Accuracy 5V Optimized Current Sensor IC - ACS723LLCTR-45AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
3 suppliers
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details