WAGO Antenna 758-961

Description
Self-adhesive antenna; with 2.5m cable and SMA straight plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 699-960, 1710-2690 MHz
Request a Quote Datasheet
Description
Self-adhesive antenna; with 2.5m cable and SMA straight plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 699-960, 1710-2690 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna - 758-961 - WAGO
Germantown, WI, United States
Antenna
758-961
Antenna 758-961
Self-adhesive antenna; with 2.5m cable and SMA straight plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 699-960, 1710-2690 MHz

Self-adhesive antenna; with 2.5m cable and SMA straight plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 699-960, 1710-2690 MHz

Supplier's Site Datasheet
RF Antennas - 2946-758-961-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2946-758-961-ND
RF Antennas 2946-758-961-ND
829.5MHz, 2.2GHz Bluetooth, GSM, LTE, UMTS, WLAN Flat Bar RF Antenna 699MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.15dBi SMA Adhesive

829.5MHz, 2.2GHz Bluetooth, GSM, LTE, UMTS, WLAN Flat Bar RF Antenna 699MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.15dBi SMA Adhesive

Buy Now Datasheet
RF Antennas - 758-961 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
758-961
RF Antennas 758-961
829.5MHz, 2.2GHz Bluetooth, GSM, LTE, UMTS, WLAN Flat Bar RF Antenna 699MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.15dBi SMA Adhesive

829.5MHz, 2.2GHz Bluetooth, GSM, LTE, UMTS, WLAN Flat Bar RF Antenna 699MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.15dBi SMA Adhesive

Buy Now

Technical Specifications

  WAGO DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 758-961 2946-758-961-ND 758-961
Product Name Antenna RF Antennas RF Antennas
Primary Frequency Range 699.0 to 2690.0 MHz 829.5 to 2200.0 MHz
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, LTE, UMTS, WLAN Bluetooth, GSM, LTE, UMTS, WLAN
Gain 2.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers