Advantech Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads. SKY-602E3-S20A1

Description
Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads. Processor: Single AMD® EPYC™8004 Series Server Processor Memory: 6 x DDR5-4800 MHz ECC RDIMM, up to 576GB Remote Management: IPMI function support Expansion: Supports 4 x PCIe x16 double-deck FH/10.5" cards or 2 x PCIe x16 double deck FH/10.5" cards + 4 x PCIe x8 single deck FH/10.5" cards PSU: 800 Watt 1+1 redundant power supply with 80+ platinum level certification
Request a Quote Datasheet
Description
Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads. Processor: Single AMD® EPYC™8004 Series Server Processor Memory: 6 x DDR5-4800 MHz ECC RDIMM, up to 576GB Remote Management: IPMI function support Expansion: Supports 4 x PCIe x16 double-deck FH/10.5" cards or 2 x PCIe x16 double deck FH/10.5" cards + 4 x PCIe x8 single deck FH/10.5" cards PSU: 800 Watt 1+1 redundant power supply with 80+ platinum level certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads. - SKY-602E3-S20A1 - Advantech
Cincinnati, OH, United States
Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads.
SKY-602E3-S20A1
Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads. SKY-602E3-S20A1
Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads. Processor: Single AMD® EPYC™8004 Series Server Processor Memory: 6 x DDR5-4800 MHz ECC RDIMM, up to 576GB Remote Management: IPMI function support Expansion: Supports 4 x PCIe x16 double-deck FH/10.5" cards or 2 x PCIe x16 double deck FH/10.5" cards + 4 x PCIe x8 single deck FH/10.5" cards PSU: 800 Watt 1+1 redundant power supply with 80+ platinum level certification

Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads.

  • Processor: Single AMD® EPYC™8004 Series Server Processor
  • Memory: 6 x DDR5-4800 MHz ECC RDIMM, up to 576GB
  • Remote Management: IPMI function support
  • Expansion: Supports 4 x PCIe x16 double-deck FH/10.5" cards or 2 x PCIe x16 double deck FH/10.5" cards + 4 x PCIe x8 single deck FH/10.5" cards
  • PSU: 800 Watt 1+1 redundant power supply with 80+ platinum level certification
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number SKY-602E3-S20A1
Product Name Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads. - ASMB-927T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 4th Gen Intel® Xeon Scalable processors
View Details
4U 18
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. - ASMB-975T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type Intel® Xeon® Scalable
View Details