AAEON Electronics, Inc. GCS-1100i

Description
Application Electric Power Management Smart Grid Building Management Green Communication Server with Intel Atom N270 Processor Main Feature 1U 19" Fanless Rackmount Intel Atom N270 1.6GHz Processor, TDP 2.5W Intel 945GSE Dual-Channel DDR2 400/533 Memory (Up To 2 GB) 10/100/1000Base-TX x 4 VGA x 1 , DVI-I x 1 Serial Port With Isolation x 8, USB2.0 x 4, 8-Bit Digital I/O Internal 2.5" Disk Drive Bay x 1 Wide Range 9-32V DC-In
Description
Application Electric Power Management Smart Grid Building Management Green Communication Server with Intel Atom N270 Processor Main Feature 1U 19" Fanless Rackmount Intel Atom N270 1.6GHz Processor, TDP 2.5W Intel 945GSE Dual-Channel DDR2 400/533 Memory (Up To 2 GB) 10/100/1000Base-TX x 4 VGA x 1 , DVI-I x 1 Serial Port With Isolation x 8, USB2.0 x 4, 8-Bit Digital I/O Internal 2.5" Disk Drive Bay x 1 Wide Range 9-32V DC-In

Suppliers

Company
Product
Description
Supplier Links
 - GCS-1100i - AAEON Electronics, Inc.
Orange, CA, United States
Application Electric Power Management Smart Grid Building Management Green Communication Server with Intel Atom N270 Processor Main Feature 1U 19" Fanless Rackmount Intel Atom N270 1.6GHz Processor, TDP 2.5W Intel 945GSE Dual-Channel DDR2 400/533 Memory (Up To 2 GB) 10/100/1000Base-TX x 4 VGA x 1 , DVI-I x 1 Serial Port With Isolation x 8, USB2.0 x 4, 8-Bit Digital I/O Internal 2.5" Disk Drive Bay x 1 Wide Range 9-32V DC-In

Application

  • Electric Power Management
  • Smart Grid
  • Building Management

Green Communication Server with Intel Atom N270 Processor
Main Feature

1U 19" Fanless Rackmount
  • Intel Atom N270 1.6GHz Processor, TDP 2.5W
  • Intel 945GSE
  • Dual-Channel DDR2 400/533 Memory (Up To 2 GB)
  • 10/100/1000Base-TX x 4
  • VGA x 1 , DVI-I x 1
  • Serial Port With Isolation x 8, USB2.0 x 4, 8-Bit Digital I/O
  • Internal 2.5" Disk Drive Bay x 1
  • Wide Range 9-32V DC-In
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Network Servers
Product Number GCS-1100i
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
SuperServer - 6022P-i / 6022P-iB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details