OnLogic Inc. MC850-40 Compact Industrial AMD Ryzen Edge Server MC850-40

Description
COMPACT INDUSTRIAL RYZEN EDGE SERVER With 2nd Gen Ryzen server processing, the MC850-40 takes full advantage of AMD Infinity Architecture utilizing eight dies for processor cores and one for security and communication outside the processor. This tightly integrated design results in a compact footprint, allowing you to deploy powerful compute and server functionality to your edge application thanks to generous cache sizes and 12 or 16 core processors. A full-height PCIe x16 slot provides GPU, I/O, or networking options to customize the system to your specific requirements. INDUSTRIAL EDGE SERVER DESIGN The MC850-40 was designed for high-performance components without sacrificing functionality in a compact industrial form factor. A rear-mounted fan provides an optimized "V" pattern airflow to ensure efficient, full-system cooling over thermally sensitive components enabling for reliable performance even under a heavy computing load. Corrosion-resistant galvanized steel and anodized aluminum construction make the MC850-40 well suited for a wide range of industrial computing installations and makes installation easy with integrated direct plug-in 300W PSU. EDGE SERVER WORKSTATION FUNCTIONALITY The MC850-40 is a flexible blend of server and desktop-oriented features and I/O. PCIe Gen 4 lanes provide extremely fast storage options while speedy dual 10Gb LAN ports keep data flowing for responsive decision making, video processing, and data aggregation applications. The system also features an Intelligent Platform Management Interface (IPMI) to enable server monitoring and management.
Request a Quote
Description
COMPACT INDUSTRIAL RYZEN EDGE SERVER With 2nd Gen Ryzen server processing, the MC850-40 takes full advantage of AMD Infinity Architecture utilizing eight dies for processor cores and one for security and communication outside the processor. This tightly integrated design results in a compact footprint, allowing you to deploy powerful compute and server functionality to your edge application thanks to generous cache sizes and 12 or 16 core processors. A full-height PCIe x16 slot provides GPU, I/O, or networking options to customize the system to your specific requirements. INDUSTRIAL EDGE SERVER DESIGN The MC850-40 was designed for high-performance components without sacrificing functionality in a compact industrial form factor. A rear-mounted fan provides an optimized "V" pattern airflow to ensure efficient, full-system cooling over thermally sensitive components enabling for reliable performance even under a heavy computing load. Corrosion-resistant galvanized steel and anodized aluminum construction make the MC850-40 well suited for a wide range of industrial computing installations and makes installation easy with integrated direct plug-in 300W PSU. EDGE SERVER WORKSTATION FUNCTIONALITY The MC850-40 is a flexible blend of server and desktop-oriented features and I/O. PCIe Gen 4 lanes provide extremely fast storage options while speedy dual 10Gb LAN ports keep data flowing for responsive decision making, video processing, and data aggregation applications. The system also features an Intelligent Platform Management Interface (IPMI) to enable server monitoring and management.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MC850-40 Compact Industrial AMD Ryzen Edge Server - MC850-40 - OnLogic Inc.
South Burlington, VT, United States
MC850-40 Compact Industrial AMD Ryzen Edge Server
MC850-40
MC850-40 Compact Industrial AMD Ryzen Edge Server MC850-40
COMPACT INDUSTRIAL RYZEN EDGE SERVER With 2nd Gen Ryzen server processing, the MC850-40 takes full advantage of AMD Infinity Architecture utilizing eight dies for processor cores and one for security and communication outside the processor. This tightly integrated design results in a compact footprint, allowing you to deploy powerful compute and server functionality to your edge application thanks to generous cache sizes and 12 or 16 core processors. A full-height PCIe x16 slot provides GPU, I/O, or networking options to customize the system to your specific requirements. INDUSTRIAL EDGE SERVER DESIGN The MC850-40 was designed for high-performance components without sacrificing functionality in a compact industrial form factor. A rear-mounted fan provides an optimized "V" pattern airflow to ensure efficient, full-system cooling over thermally sensitive components enabling for reliable performance even under a heavy computing load. Corrosion-resistant galvanized steel and anodized aluminum construction make the MC850-40 well suited for a wide range of industrial computing installations and makes installation easy with integrated direct plug-in 300W PSU. EDGE SERVER WORKSTATION FUNCTIONALITY The MC850-40 is a flexible blend of server and desktop-oriented features and I/O. PCIe Gen 4 lanes provide extremely fast storage options while speedy dual 10Gb LAN ports keep data flowing for responsive decision making, video processing, and data aggregation applications. The system also features an Intelligent Platform Management Interface (IPMI) to enable server monitoring and management.

COMPACT INDUSTRIAL RYZEN EDGE SERVER

With 2nd Gen Ryzen server processing, the MC850-40 takes full advantage of AMD Infinity Architecture utilizing eight dies for processor cores and one for security and communication outside the processor. This tightly integrated design results in a compact footprint, allowing you to deploy powerful compute and server functionality to your edge application thanks to generous cache sizes and 12 or 16 core processors. A full-height PCIe x16 slot provides GPU, I/O, or networking options to customize the system to your specific requirements.

INDUSTRIAL EDGE SERVER DESIGN

The MC850-40 was designed for high-performance components without sacrificing functionality in a compact industrial form factor. A rear-mounted fan provides an optimized "V" pattern airflow to ensure efficient, full-system cooling over thermally sensitive components enabling for reliable performance even under a heavy computing load. Corrosion-resistant galvanized steel and anodized aluminum construction make the MC850-40 well suited for a wide range of industrial computing installations and makes installation easy with integrated direct plug-in 300W PSU.

EDGE SERVER WORKSTATION FUNCTIONALITY

The MC850-40 is a flexible blend of server and desktop-oriented features and I/O. PCIe Gen 4 lanes provide extremely fast storage options while speedy dual 10Gb LAN ports keep data flowing for responsive decision making, video processing, and data aggregation applications. The system also features an Intelligent Platform Management Interface (IPMI) to enable server monitoring and management.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Network Servers
Product Number MC850-40
Product Name MC850-40 Compact Industrial AMD Ryzen Edge Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details