Moxa Inc. NPort Device Server NPort 5410

Description
Network Readiness for up to Four Serial Devices The NPort® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. By using NPort® device servers, you not only protect your current hardware investment, but also allow for future network expansion. You can both centralize the management of your serial devices, and distribute management hosts over the network. Independent Operation Mode for each Serial Port The NPort 5410 device server can be used to connect different devices for remote data polling, event handling, or data multicasting over a TCP/IP network. Each serial port on the NPort 5410 operates independently to provide maximum versatility. For example, port 1 can operate in Driver mode, port 2 in TCP Server mode, and ports 3 and 4 in TCP Client mode.
Description
Network Readiness for up to Four Serial Devices The NPort® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. By using NPort® device servers, you not only protect your current hardware investment, but also allow for future network expansion. You can both centralize the management of your serial devices, and distribute management hosts over the network. Independent Operation Mode for each Serial Port The NPort 5410 device server can be used to connect different devices for remote data polling, event handling, or data multicasting over a TCP/IP network. Each serial port on the NPort 5410 operates independently to provide maximum versatility. For example, port 1 can operate in Driver mode, port 2 in TCP Server mode, and ports 3 and 4 in TCP Client mode.

Suppliers

Company
Product
Description
Supplier Links
NPort Device Server - NPort 5410 - Moxa Inc.
Brea, CA, USA
NPort Device Server
NPort 5410
NPort Device Server NPort 5410
Network Readiness for up to Four Serial Devices The NPort® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. By using NPort® device servers, you not only protect your current hardware investment, but also allow for future network expansion. You can both centralize the management of your serial devices, and distribute management hosts over the network. Independent Operation Mode for each Serial Port The NPort 5410 device server can be used to connect different devices for remote data polling, event handling, or data multicasting over a TCP/IP network. Each serial port on the NPort 5410 operates independently to provide maximum versatility. For example, port 1 can operate in Driver mode, port 2 in TCP Server mode, and ports 3 and 4 in TCP Client mode.

Network Readiness for up to Four Serial Devices

The NPort® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. By using NPort® device servers, you not only protect your current hardware investment, but also allow for future network expansion. You can both centralize the management of your serial devices, and distribute management hosts over the network.

Independent Operation Mode for each Serial Port

The NPort 5410 device server can be used to connect different devices for remote data polling, event handling, or data multicasting over a TCP/IP network. Each serial port on the NPort 5410 operates independently to provide maximum versatility. For example, port 1 can operate in Driver mode, port 2 in TCP Server mode, and ports 3 and 4 in TCP Client mode.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Servers
Product Number NPort 5410
Product Name NPort Device Server
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
Unlock Full Specs
to access all available technical data

Similar Products

TS6250 | TwinCAT Modbus TCP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module - AMAX-4820-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Axial AC101 Rackmount Edge Server - AC101 - OnLogic Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Processor Type Intel Core
View Details
NPort Device Server - NPort 5110-JP - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details