Advantech MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers. ASMB-587G2-00A1

Description
MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers. Features an LGA 1200 socket for Intel® Xeon® W & 10th Gen. Core™ processors with a W480E chipset for workstation-grade performance. Supports up to 128 GB of DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM memory for stable and reliable operation. Offers one PCIe x16 and two PCIe x4 slots for flexible expansion with various add-on cards. Enables triple display setups with DVI-D, VGA, and HDMI 2.0 ports for multi-monitor applications. Provides five SATA 3 ports for storage and six USB 3.2 ports for connecting modern peripherals. Includes one M.2 2280/2242 slot, compatible with both SATA and PCIe, for flexible storage upgrades. Supports a wide ambient operating temperature range from 0 to 60°C (32 to 140°F), making it suitable for various environments. Features a rackmount-optimized design that promotes positive airflow, ensuring system stability and longevity.
Request a Quote Datasheet
Description
MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers. Features an LGA 1200 socket for Intel® Xeon® W & 10th Gen. Core™ processors with a W480E chipset for workstation-grade performance. Supports up to 128 GB of DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM memory for stable and reliable operation. Offers one PCIe x16 and two PCIe x4 slots for flexible expansion with various add-on cards. Enables triple display setups with DVI-D, VGA, and HDMI 2.0 ports for multi-monitor applications. Provides five SATA 3 ports for storage and six USB 3.2 ports for connecting modern peripherals. Includes one M.2 2280/2242 slot, compatible with both SATA and PCIe, for flexible storage upgrades. Supports a wide ambient operating temperature range from 0 to 60°C (32 to 140°F), making it suitable for various environments. Features a rackmount-optimized design that promotes positive airflow, ensuring system stability and longevity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers. - ASMB-587G2-00A1 - Advantech
Cincinnati, OH, United States
MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers.
ASMB-587G2-00A1
MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers. ASMB-587G2-00A1
MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers. Features an LGA 1200 socket for Intel® Xeon® W & 10th Gen. Core™ processors with a W480E chipset for workstation-grade performance. Supports up to 128 GB of DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM memory for stable and reliable operation. Offers one PCIe x16 and two PCIe x4 slots for flexible expansion with various add-on cards. Enables triple display setups with DVI-D, VGA, and HDMI 2.0 ports for multi-monitor applications. Provides five SATA 3 ports for storage and six USB 3.2 ports for connecting modern peripherals. Includes one M.2 2280/2242 slot, compatible with both SATA and PCIe, for flexible storage upgrades. Supports a wide ambient operating temperature range from 0 to 60°C (32 to 140°F), making it suitable for various environments. Features a rackmount-optimized design that promotes positive airflow, ensuring system stability and longevity.

MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers.

  • Features an LGA 1200 socket for Intel® Xeon® W & 10th Gen. Core™ processors with a W480E chipset for workstation-grade performance.
  • Supports up to 128 GB of DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM memory for stable and reliable operation.
  • Offers one PCIe x16 and two PCIe x4 slots for flexible expansion with various add-on cards.
  • Enables triple display setups with DVI-D, VGA, and HDMI 2.0 ports for multi-monitor applications.
  • Provides five SATA 3 ports for storage and six USB 3.2 ports for connecting modern peripherals.
  • Includes one M.2 2280/2242 slot, compatible with both SATA and PCIe, for flexible storage upgrades.
  • Supports a wide ambient operating temperature range from 0 to 60°C (32 to 140°F), making it suitable for various environments.
  • Features a rackmount-optimized design that promotes positive airflow, ensuring system stability and longevity.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-587G2-00A1
Product Name MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

2U HCI Server with 3rd Gen. Intel® Xeon® Scalable Processors for hyper-converged infrastructure, edge data centers, and software-defined data centers. - SKY-7232D3E-12A1R - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
4U Intel® Xeon® Scalable GPU Server with 4x double-deck PCIe cards for deep learning and AI inference. - SKY-6400-R20B1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type Dual Intel LGA 3647-P0 for Intel® Xeon® Scalable Series processor (up to 205W TDP)
View Details
Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads. - SKY-602E3-S12A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type AMD EPYC™ 8004 processors
View Details
MicroATX server board for Intel Xeon® E & 8th/9th Gen Core with 8 SATA3 ports, IPMI, and wide-temp support for storage servers and NAS. - ASMB-586G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (E-21xx/E-22xx) and Gen Core™ (8th/9th) series
View Details