OnLogic Inc. Axial AC101 Rackmount Edge Server AC101

Description
SCALABLE PERFORMANCE The Axial AC101 combines Intel’s lineage of market leading processors with OnLogic's industrial and embedded computer design to bring scalable, high performance processing to the enterprise network edge. The AC101 can be configured with a range of Intel 13th Generation Hybrid-Core processors (formerly known as Raptor Lake). These CPUs are equipped with Intel Thread Director functionality, which directs threads to the appropriate processor core to optimize performance and power consumption. Each processor delivers UHD 770 graphics and is capable of supporting up to 128GB of DDR5 memory, providing a range of visual display options and super fast data transfer speeds. When selecting the i9 CPU, applications will benefit from a full 24 cores, and 32 threads to meet the most demanding applications while drawing a smaller amount of electricity. SERVER GRADE SYSTEM MANAGEMENT The Axial AC101 provides a license-fee free interface to its Baseboard Management Controller (BMC), giving enterprises direct operational control, administrative oversight and continuous monitoring capabilities to monitor uptime and system performance. Technicians can directly access the BMC using a dedicated 1GbE RJ-45 port for ad hoc system troubleshooting and monitoring. To support out-of-band network access, a web-based application provides secure access for remote management and monitoring from any location on the network. ENTERPRISE GRADE INDUSTRIAL DESIGN The Axial AC101 is a full-height, shallow depth rack server uniquely constructed with the industrial edge in mind to deliver space savings, efficient cooling and expansion capabilities. The AC101 accommodates a full-height, full-length PCIe interface which can be leveraged to integrate high-end Graphics Processing Units (GPUs) to further elevate the system's graphical processing capabilities or add additional high resolution display outputs. Physical protection measures include a locking faceplate to prevent tampering or inadvertent system disruption. Status lights are mounted on the faceplate visually informing technicians of system health. For enterprises requiring additional peace of mind, optional redundant power supplies can be configured to maintain high availability. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
SCALABLE PERFORMANCE The Axial AC101 combines Intel’s lineage of market leading processors with OnLogic's industrial and embedded computer design to bring scalable, high performance processing to the enterprise network edge. The AC101 can be configured with a range of Intel 13th Generation Hybrid-Core processors (formerly known as Raptor Lake). These CPUs are equipped with Intel Thread Director functionality, which directs threads to the appropriate processor core to optimize performance and power consumption. Each processor delivers UHD 770 graphics and is capable of supporting up to 128GB of DDR5 memory, providing a range of visual display options and super fast data transfer speeds. When selecting the i9 CPU, applications will benefit from a full 24 cores, and 32 threads to meet the most demanding applications while drawing a smaller amount of electricity. SERVER GRADE SYSTEM MANAGEMENT The Axial AC101 provides a license-fee free interface to its Baseboard Management Controller (BMC), giving enterprises direct operational control, administrative oversight and continuous monitoring capabilities to monitor uptime and system performance. Technicians can directly access the BMC using a dedicated 1GbE RJ-45 port for ad hoc system troubleshooting and monitoring. To support out-of-band network access, a web-based application provides secure access for remote management and monitoring from any location on the network. ENTERPRISE GRADE INDUSTRIAL DESIGN The Axial AC101 is a full-height, shallow depth rack server uniquely constructed with the industrial edge in mind to deliver space savings, efficient cooling and expansion capabilities. The AC101 accommodates a full-height, full-length PCIe interface which can be leveraged to integrate high-end Graphics Processing Units (GPUs) to further elevate the system's graphical processing capabilities or add additional high resolution display outputs. Physical protection measures include a locking faceplate to prevent tampering or inadvertent system disruption. Status lights are mounted on the faceplate visually informing technicians of system health. For enterprises requiring additional peace of mind, optional redundant power supplies can be configured to maintain high availability. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axial AC101 Rackmount Edge Server - AC101 - OnLogic Inc.
South Burlington, VT, United States
Axial AC101 Rackmount Edge Server
AC101
Axial AC101 Rackmount Edge Server AC101
SCALABLE PERFORMANCE The Axial AC101 combines Intel’s lineage of market leading processors with OnLogic's industrial and embedded computer design to bring scalable, high performance processing to the enterprise network edge. The AC101 can be configured with a range of Intel 13th Generation Hybrid-Core processors (formerly known as Raptor Lake). These CPUs are equipped with Intel Thread Director functionality, which directs threads to the appropriate processor core to optimize performance and power consumption. Each processor delivers UHD 770 graphics and is capable of supporting up to 128GB of DDR5 memory, providing a range of visual display options and super fast data transfer speeds. When selecting the i9 CPU, applications will benefit from a full 24 cores, and 32 threads to meet the most demanding applications while drawing a smaller amount of electricity. SERVER GRADE SYSTEM MANAGEMENT The Axial AC101 provides a license-fee free interface to its Baseboard Management Controller (BMC), giving enterprises direct operational control, administrative oversight and continuous monitoring capabilities to monitor uptime and system performance. Technicians can directly access the BMC using a dedicated 1GbE RJ-45 port for ad hoc system troubleshooting and monitoring. To support out-of-band network access, a web-based application provides secure access for remote management and monitoring from any location on the network. ENTERPRISE GRADE INDUSTRIAL DESIGN The Axial AC101 is a full-height, shallow depth rack server uniquely constructed with the industrial edge in mind to deliver space savings, efficient cooling and expansion capabilities. The AC101 accommodates a full-height, full-length PCIe interface which can be leveraged to integrate high-end Graphics Processing Units (GPUs) to further elevate the system's graphical processing capabilities or add additional high resolution display outputs. Physical protection measures include a locking faceplate to prevent tampering or inadvertent system disruption. Status lights are mounted on the faceplate visually informing technicians of system health. For enterprises requiring additional peace of mind, optional redundant power supplies can be configured to maintain high availability. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

SCALABLE PERFORMANCE

The Axial AC101 combines Intel’s lineage of market leading processors with OnLogic's industrial and embedded computer design to bring scalable, high performance processing to the enterprise network edge. The AC101 can be configured with a range of Intel 13th Generation Hybrid-Core processors (formerly known as Raptor Lake). These CPUs are equipped with Intel Thread Director functionality, which directs threads to the appropriate processor core to optimize performance and power consumption. Each processor delivers UHD 770 graphics and is capable of supporting up to 128GB of DDR5 memory, providing a range of visual display options and super fast data transfer speeds. When selecting the i9 CPU, applications will benefit from a full 24 cores, and 32 threads to meet the most demanding applications while drawing a smaller amount of electricity.

SERVER GRADE SYSTEM MANAGEMENT

The Axial AC101 provides a license-fee free interface to its Baseboard Management Controller (BMC), giving enterprises direct operational control, administrative oversight and continuous monitoring capabilities to monitor uptime and system performance. Technicians can directly access the BMC using a dedicated 1GbE RJ-45 port for ad hoc system troubleshooting and monitoring. To support out-of-band network access, a web-based application provides secure access for remote management and monitoring from any location on the network.

ENTERPRISE GRADE INDUSTRIAL DESIGN

The Axial AC101 is a full-height, shallow depth rack server uniquely constructed with the industrial edge in mind to deliver space savings, efficient cooling and expansion capabilities. The AC101 accommodates a full-height, full-length PCIe interface which can be leveraged to integrate high-end Graphics Processing Units (GPUs) to further elevate the system's graphical processing capabilities or add additional high resolution display outputs. Physical protection measures include a locking faceplate to prevent tampering or inadvertent system disruption. Status lights are mounted on the faceplate visually informing technicians of system health. For enterprises requiring additional peace of mind, optional redundant power supplies can be configured to maintain high availability.

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Network Servers
Product Number AC101
Product Name Axial AC101 Rackmount Edge Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
MC850-40 Compact Industrial AMD Ryzen Edge Server - MC850-40 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature ? to 35 C (? to 95 F)
Processor Type AMD Ryzen
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details