Advantech LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. ASMB-816-00A1

Description
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. Powered by LGA4189 ATX server board with 3rd Gen. Xeon® Scalable processor (Support Socket P4) for high-performance computing tasks. Supports DDR4 3200 MHz RDIMM up to 512 GB (8 DIMMs) supports Intel® Optane™ Persistent Memory for reliable and fast data processing. Features three PCIe x16 Gen4 slots for flexible expansion with GPUs and high-performance accelerators. Equipped with Intel® X550 dual 10GbE ports for high-speed network connectivity and redundancy. Provides eight SATA 3 ports for extensive storage configurations and six USB 3.2 (Gen1) ports. Supports Intel® Optane™ Persistent Memory for breakthrough performance in memory-intensive applications. Features onboard IPMI 2.0 with Redfish support for comprehensive remote server management. Designed for data centers with optimized cooling and power delivery for sustained performance.
Request a Quote Datasheet
Description
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. Powered by LGA4189 ATX server board with 3rd Gen. Xeon® Scalable processor (Support Socket P4) for high-performance computing tasks. Supports DDR4 3200 MHz RDIMM up to 512 GB (8 DIMMs) supports Intel® Optane™ Persistent Memory for reliable and fast data processing. Features three PCIe x16 Gen4 slots for flexible expansion with GPUs and high-performance accelerators. Equipped with Intel® X550 dual 10GbE ports for high-speed network connectivity and redundancy. Provides eight SATA 3 ports for extensive storage configurations and six USB 3.2 (Gen1) ports. Supports Intel® Optane™ Persistent Memory for breakthrough performance in memory-intensive applications. Features onboard IPMI 2.0 with Redfish support for comprehensive remote server management. Designed for data centers with optimized cooling and power delivery for sustained performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816-00A1 - Advantech
Cincinnati, OH, United States
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads.
ASMB-816-00A1
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. ASMB-816-00A1
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. Powered by LGA4189 ATX server board with 3rd Gen. Xeon® Scalable processor (Support Socket P4) for high-performance computing tasks. Supports DDR4 3200 MHz RDIMM up to 512 GB (8 DIMMs) supports Intel® Optane™ Persistent Memory for reliable and fast data processing. Features three PCIe x16 Gen4 slots for flexible expansion with GPUs and high-performance accelerators. Equipped with Intel® X550 dual 10GbE ports for high-speed network connectivity and redundancy. Provides eight SATA 3 ports for extensive storage configurations and six USB 3.2 (Gen1) ports. Supports Intel® Optane™ Persistent Memory for breakthrough performance in memory-intensive applications. Features onboard IPMI 2.0 with Redfish support for comprehensive remote server management. Designed for data centers with optimized cooling and power delivery for sustained performance.

LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads.

  • Powered by LGA4189 ATX server board with 3rd Gen. Xeon® Scalable processor (Support Socket P4) for high-performance computing tasks.
  • Supports DDR4 3200 MHz RDIMM up to 512 GB (8 DIMMs) supports Intel® Optane™ Persistent Memory for reliable and fast data processing.
  • Features three PCIe x16 Gen4 slots for flexible expansion with GPUs and high-performance accelerators.
  • Equipped with Intel® X550 dual 10GbE ports for high-speed network connectivity and redundancy.
  • Provides eight SATA 3 ports for extensive storage configurations and six USB 3.2 (Gen1) ports.
  • Supports Intel® Optane™ Persistent Memory for breakthrough performance in memory-intensive applications.
  • Features onboard IPMI 2.0 with Redfish support for comprehensive remote server management.
  • Designed for data centers with optimized cooling and power delivery for sustained performance.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-816-00A1
Product Name LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers. - ASMB-587G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (W-1270X/W-1290) and Gen Core™ (10th) series
View Details
4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module - AMAX-4820-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details