Beckhoff Automation LLC C6670-0010 | Control cabinet industrial server

Description
With new CPU options, the C6670-0010 industrial server is now even better suited to support computationally intensive applications in a control cabinet setup. The C6670 and a Beckhoff Control Panel with DVI and USB connection make an ideal combination with TwinCAT automation software to provide a powerful platform for machine and plant control. In combination with TwinCAT 3, two Intel® Xeon® Scalable processors with 8, 12, 16 or 20 cores each on one motherboard with two 10 Gigabit Ethernet controllers and a Beckhoff graphics card, deliver sufficient computing power to implement entirely new ideas in machine and plant automation. Apart from the outstandingly high performance, up to 1024 GB DDR4 RAM, three PCIe® Gen3 x8 and three PCIe® Gen3 x16 plug-in card slots are available for several camera interface cards used for video evaluation. Industrial design All connections of the industrial server face upwards, so that the connecting cables can be taken directly to the wiring channel. The side walls are completely passive, and allow the industrial server to be fitted immediately next to other control cabinet devices. Highest data availability and data security The C6670-0010 features two hard drive removable frames which, together with the on-board RAID controller, form a RAID 1 system with two mirrored hard disks or SSDs. This ensures high data security. Hard disks or SSDs which failed can easily be exchanged during operation. Flexible expansion options The device can be equipped with a multi DVD drive. Card holders for the plug-in cards ensure resistance to impacts and vibrations. The C6670 offers convenient access to drives, memory and plug-in cards. The industrial server is supplied with a 100 to 240 V AC full range power supply unit. A type plate is located on the top of the front cover, giving detailed information about the server configuration. With Microsoft Windows Server® 2016 for Embedded Systems and Windows 10 IoT Enterprise, Long Term Servicing Branch (LTSB), 64 bit, there is a choice of two operating systems. Advantage at the very core: the Beckhoff Industrial PCs Beckhoff is a pioneer in PC-based automation technology and has been developing and producing its own PC hardware since 1986. The technology know-how that has grown over the past decades is incorporated today into all Beckhoff Industrial PCs. Their principle feature is the use of state-of-the-art components and processors of the highest performance class. Combined with a high in-house production depth, including proprietary motherboard production, long-term component availability, extremely flexible configuration and customer-specific adaptations, Beckhoff presents itself today as one of the world's leading Industrial PC manufacturers. Show more Show less
Request a Quote
Description
With new CPU options, the C6670-0010 industrial server is now even better suited to support computationally intensive applications in a control cabinet setup. The C6670 and a Beckhoff Control Panel with DVI and USB connection make an ideal combination with TwinCAT automation software to provide a powerful platform for machine and plant control. In combination with TwinCAT 3, two Intel® Xeon® Scalable processors with 8, 12, 16 or 20 cores each on one motherboard with two 10 Gigabit Ethernet controllers and a Beckhoff graphics card, deliver sufficient computing power to implement entirely new ideas in machine and plant automation. Apart from the outstandingly high performance, up to 1024 GB DDR4 RAM, three PCIe® Gen3 x8 and three PCIe® Gen3 x16 plug-in card slots are available for several camera interface cards used for video evaluation. Industrial design All connections of the industrial server face upwards, so that the connecting cables can be taken directly to the wiring channel. The side walls are completely passive, and allow the industrial server to be fitted immediately next to other control cabinet devices. Highest data availability and data security The C6670-0010 features two hard drive removable frames which, together with the on-board RAID controller, form a RAID 1 system with two mirrored hard disks or SSDs. This ensures high data security. Hard disks or SSDs which failed can easily be exchanged during operation. Flexible expansion options The device can be equipped with a multi DVD drive. Card holders for the plug-in cards ensure resistance to impacts and vibrations. The C6670 offers convenient access to drives, memory and plug-in cards. The industrial server is supplied with a 100 to 240 V AC full range power supply unit. A type plate is located on the top of the front cover, giving detailed information about the server configuration. With Microsoft Windows Server® 2016 for Embedded Systems and Windows 10 IoT Enterprise, Long Term Servicing Branch (LTSB), 64 bit, there is a choice of two operating systems. Advantage at the very core: the Beckhoff Industrial PCs Beckhoff is a pioneer in PC-based automation technology and has been developing and producing its own PC hardware since 1986. The technology know-how that has grown over the past decades is incorporated today into all Beckhoff Industrial PCs. Their principle feature is the use of state-of-the-art components and processors of the highest performance class. Combined with a high in-house production depth, including proprietary motherboard production, long-term component availability, extremely flexible configuration and customer-specific adaptations, Beckhoff presents itself today as one of the world's leading Industrial PC manufacturers. Show more Show less
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Savage, MN, United States
C6670-0010 | Control cabinet industrial server
C6670-0010 | Control cabinet industrial server
With new CPU options, the C6670-0010 industrial server is now even better suited to support computationally intensive applications in a control cabinet setup. The C6670 and a Beckhoff Control Panel with DVI and USB connection make an ideal combination with TwinCAT automation software to provide a powerful platform for machine and plant control. In combination with TwinCAT 3, two Intel® Xeon® Scalable processors with 8, 12, 16 or 20 cores each on one motherboard with two 10 Gigabit Ethernet controllers and a Beckhoff graphics card, deliver sufficient computing power to implement entirely new ideas in machine and plant automation. Apart from the outstandingly high performance, up to 1024 GB DDR4 RAM, three PCIe® Gen3 x8 and three PCIe® Gen3 x16 plug-in card slots are available for several camera interface cards used for video evaluation. Industrial design All connections of the industrial server face upwards, so that the connecting cables can be taken directly to the wiring channel. The side walls are completely passive, and allow the industrial server to be fitted immediately next to other control cabinet devices. Highest data availability and data security The C6670-0010 features two hard drive removable frames which, together with the on-board RAID controller, form a RAID 1 system with two mirrored hard disks or SSDs. This ensures high data security. Hard disks or SSDs which failed can easily be exchanged during operation. Flexible expansion options The device can be equipped with a multi DVD drive. Card holders for the plug-in cards ensure resistance to impacts and vibrations. The C6670 offers convenient access to drives, memory and plug-in cards. The industrial server is supplied with a 100 to 240 V AC full range power supply unit. A type plate is located on the top of the front cover, giving detailed information about the server configuration. With Microsoft Windows Server® 2016 for Embedded Systems and Windows 10 IoT Enterprise, Long Term Servicing Branch (LTSB), 64 bit, there is a choice of two operating systems. Advantage at the very core: the Beckhoff Industrial PCs Beckhoff is a pioneer in PC-based automation technology and has been developing and producing its own PC hardware since 1986. The technology know-how that has grown over the past decades is incorporated today into all Beckhoff Industrial PCs. Their principle feature is the use of state-of-the-art components and processors of the highest performance class. Combined with a high in-house production depth, including proprietary motherboard production, long-term component availability, extremely flexible configuration and customer-specific adaptations, Beckhoff presents itself today as one of the world's leading Industrial PC manufacturers. Show more Show less

With new CPU options, the C6670-0010 industrial server is now even better suited to support computationally intensive applications in a control cabinet setup. The C6670 and a Beckhoff Control Panel with DVI and USB connection make an ideal combination with TwinCAT automation software to provide a powerful platform for machine and plant control.

In combination with TwinCAT 3, two Intel® Xeon® Scalable processors with 8, 12, 16 or 20 cores each on one motherboard with two 10 Gigabit Ethernet controllers and a Beckhoff graphics card, deliver sufficient computing power to implement entirely new ideas in machine and plant automation. Apart from the outstandingly high performance, up to 1024 GB DDR4 RAM, three PCIe® Gen3 x8 and three PCIe® Gen3 x16 plug-in card slots are available for several camera interface cards used for video evaluation.

Industrial design

All connections of the industrial server face upwards, so that the connecting cables can be taken directly to the wiring channel. The side walls are completely passive, and allow the industrial server to be fitted immediately next to other control cabinet devices.

Highest data availability and data security

The C6670-0010 features two hard drive removable frames which, together with the on-board RAID controller, form a RAID 1 system with two mirrored hard disks or SSDs. This ensures high data security. Hard disks or SSDs which failed can easily be exchanged during operation.

Flexible expansion options

The device can be equipped with a multi DVD drive. Card holders for the plug-in cards ensure resistance to impacts and vibrations. The C6670 offers convenient access to drives, memory and plug-in cards. The industrial server is supplied with a 100 to 240 V AC full range power supply unit. A type plate is located on the top of the front cover, giving detailed information about the server configuration. With Microsoft Windows Server® 2016 for Embedded Systems and Windows 10 IoT Enterprise, Long Term Servicing Branch (LTSB), 64 bit, there is a choice of two operating systems.

Advantage at the very core: the Beckhoff Industrial PCs

Beckhoff is a pioneer in PC-based automation technology and has been developing and producing its own PC hardware since 1986. The technology know-how that has grown over the past decades is incorporated today into all Beckhoff Industrial PCs. Their principle feature is the use of state-of-the-art components and processors of the highest performance class. Combined with a high in-house production depth, including proprietary motherboard production, long-term component availability, extremely flexible configuration and customer-specific adaptations, Beckhoff presents itself today as one of the world's leading Industrial PC manufacturers.


Show more Show less

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Network Servers
Product Name C6670-0010 | Control cabinet industrial server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6350 | TwinCAT SMS/SMTP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
TF6420 | TwinCAT 3 Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details