Advantech Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads. ASMB-927T2-00A1

Description
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads. LGA4677 EATX server board powered by dual 5th/4th Gen Intel® Xeon® Scalable processors for enterprise workloads and data centers. Supports up to 4TB of DDR5 5200 MHz RDIMM memory across 16 DIMMs for high-speed and efficient operation. Features four PCIe x16 Gen5 slots and two PCIe x8 Gen5 slots for flexible expansion with high-performance accelerators. Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Provides nine SATA 3 ports and one M.2 connector (SATA/PCIe compatible) for extensive storage capacity. Supports reliable operation in data center environments with an ambient temperature range of 0 ~ 40°C. Features onboard IPMI 2.0 with Redfish support for secure and efficient remote server management. Designed for a wide range of enterprise workloads with balanced performance, expandability, and reliability.
Request a Quote Datasheet
Description
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads. LGA4677 EATX server board powered by dual 5th/4th Gen Intel® Xeon® Scalable processors for enterprise workloads and data centers. Supports up to 4TB of DDR5 5200 MHz RDIMM memory across 16 DIMMs for high-speed and efficient operation. Features four PCIe x16 Gen5 slots and two PCIe x8 Gen5 slots for flexible expansion with high-performance accelerators. Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Provides nine SATA 3 ports and one M.2 connector (SATA/PCIe compatible) for extensive storage capacity. Supports reliable operation in data center environments with an ambient temperature range of 0 ~ 40°C. Features onboard IPMI 2.0 with Redfish support for secure and efficient remote server management. Designed for a wide range of enterprise workloads with balanced performance, expandability, and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads. - ASMB-927T2-00A1 - Advantech
Cincinnati, OH, United States
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads.
ASMB-927T2-00A1
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads. ASMB-927T2-00A1
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads. LGA4677 EATX server board powered by dual 5th/4th Gen Intel® Xeon® Scalable processors for enterprise workloads and data centers. Supports up to 4TB of DDR5 5200 MHz RDIMM memory across 16 DIMMs for high-speed and efficient operation. Features four PCIe x16 Gen5 slots and two PCIe x8 Gen5 slots for flexible expansion with high-performance accelerators. Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Provides nine SATA 3 ports and one M.2 connector (SATA/PCIe compatible) for extensive storage capacity. Supports reliable operation in data center environments with an ambient temperature range of 0 ~ 40°C. Features onboard IPMI 2.0 with Redfish support for secure and efficient remote server management. Designed for a wide range of enterprise workloads with balanced performance, expandability, and reliability.

Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads.

  • LGA4677 EATX server board powered by dual 5th/4th Gen Intel® Xeon® Scalable processors for enterprise workloads and data centers.
  • Supports up to 4TB of DDR5 5200 MHz RDIMM memory across 16 DIMMs for high-speed and efficient operation.
  • Features four PCIe x16 Gen5 slots and two PCIe x8 Gen5 slots for flexible expansion with high-performance accelerators.
  • Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity and failover support.
  • Provides nine SATA 3 ports and one M.2 connector (SATA/PCIe compatible) for extensive storage capacity.
  • Supports reliable operation in data center environments with an ambient temperature range of 0 ~ 40°C.
  • Features onboard IPMI 2.0 with Redfish support for secure and efficient remote server management.
  • Designed for a wide range of enterprise workloads with balanced performance, expandability, and reliability.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-927T2-00A1
Product Name Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 6x PCIe x16, and dual 10GbE for high-performance computing and AI. - ASMB-977S-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
4U 18
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 5x PCIe x16, and dual 10GbE for data analytics and cloud computing. - ASMB-977T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details