Synertron Technology, Inc. 1U Mini Server (1 board) 1U Mini Server

Description
HDR 1080P Camera; Fixed Focus 19” 1U embedded system server Only 7” in depth Onboard CPU up to 1GHz Onboard bootable CF socket with space for One 3.5” and One 2.5” HDD Description: 19" 1U System Case provides one piece main board and one piece external Power Adapter space. Customer can apply 1x3.5 HDD + 1x2.5 HDD / 1xSlim CD-ROM + 1x2.5 HDD upon the application request. Dimension: 44.5 (H) x 440 (W) x 178 (D) mm Material: SECC II Color: Black Storage Space: 1x3.5 HDD + 1x2.5 HDD / 1xSlim CD-ROM + 1x2.5 HDD
Description
HDR 1080P Camera; Fixed Focus 19” 1U embedded system server Only 7” in depth Onboard CPU up to 1GHz Onboard bootable CF socket with space for One 3.5” and One 2.5” HDD Description: 19" 1U System Case provides one piece main board and one piece external Power Adapter space. Customer can apply 1x3.5 HDD + 1x2.5 HDD / 1xSlim CD-ROM + 1x2.5 HDD upon the application request. Dimension: 44.5 (H) x 440 (W) x 178 (D) mm Material: SECC II Color: Black Storage Space: 1x3.5 HDD + 1x2.5 HDD / 1xSlim CD-ROM + 1x2.5 HDD

Suppliers

Company
Product
Description
Supplier Links
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
1U Mini Server (1 board)
1U Mini Server
1U Mini Server (1 board) 1U Mini Server
HDR 1080P Camera; Fixed Focus 19” 1U embedded system server Only 7” in depth Onboard CPU up to 1GHz Onboard bootable CF socket with space for One 3.5” and One 2.5” HDD Description: 19" 1U System Case provides one piece main board and one piece external Power Adapter space. Customer can apply 1x3.5 HDD + 1x2.5 HDD / 1xSlim CD-ROM + 1x2.5 HDD upon the application request. Dimension: 44.5 (H) x 440 (W) x 178 (D) mm Material: SECC II Color: Black Storage Space: 1x3.5 HDD + 1x2.5 HDD / 1xSlim CD-ROM + 1x2.5 HDD

HDR 1080P Camera; Fixed Focus

  • 19” 1U embedded system server
  • Only 7” in depth
  • Onboard CPU up to 1GHz
  • Onboard bootable CF socket with space for One 3.5” and One 2.5” HDD

Description:

19" 1U System Case provides one piece main board and one piece external Power Adapter space.

Customer can apply 1x3.5 HDD + 1x2.5 HDD / 1xSlim CD-ROM + 1x2.5 HDD upon the application request.


Dimension:

  • 44.5 (H) x 440 (W) x 178 (D) mm

Material:

  • SECC II

Color:

  • Black

Storage Space:

  • 1x3.5 HDD + 1x2.5 HDD / 1xSlim CD-ROM + 1x2.5 HDD
Supplier's Site

Technical Specifications

  Synertron Technology, Inc.
Product Category Network Servers
Product Number 1U Mini Server
Product Name 1U Mini Server (1 board)
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3820 | TwinCAT 3 Machine Learning Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Compact 2U edge server with dual AMD® EPYC™ 9005/9004 processors, optimized for virtualization, HCI, and edge analytics. - SKY-821E3-R12 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type AMD EPYC™ 9005/9004 processors
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details