Synertron Technology, Inc. 1U Quad Boards Server (1~4 boards) Quad Boards Server

Description
19” 1U embedded system server Rack Space Saver with 2 or 4 embedded systems up to 16 LANs With bootable CF socket onboard and space for up to four 2.5” HDD Description: 19"1U system case provides 1 - 4 pcs main board and 1 - 2 pcs power adapter space. Customer can apply with 3.5" HDD / 2.5" HDD / Slim Type CD-ROM upon the application request. Dimension: 44.5 H x 440 W x 500 D mm (2 pcs M/B) 44.5 H x 440 W x 511 D mm (4 pcs M/B) Material: SECC II Color: Black Storage Space: 3.5" HDD / 2.5" HDD / Slim CD-Rom
Description
19” 1U embedded system server Rack Space Saver with 2 or 4 embedded systems up to 16 LANs With bootable CF socket onboard and space for up to four 2.5” HDD Description: 19"1U system case provides 1 - 4 pcs main board and 1 - 2 pcs power adapter space. Customer can apply with 3.5" HDD / 2.5" HDD / Slim Type CD-ROM upon the application request. Dimension: 44.5 H x 440 W x 500 D mm (2 pcs M/B) 44.5 H x 440 W x 511 D mm (4 pcs M/B) Material: SECC II Color: Black Storage Space: 3.5" HDD / 2.5" HDD / Slim CD-Rom

Suppliers

Company
Product
Description
Supplier Links
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
1U Quad Boards Server (1~4 boards)
Quad Boards Server
1U Quad Boards Server (1~4 boards) Quad Boards Server
19” 1U embedded system server Rack Space Saver with 2 or 4 embedded systems up to 16 LANs With bootable CF socket onboard and space for up to four 2.5” HDD Description: 19"1U system case provides 1 - 4 pcs main board and 1 - 2 pcs power adapter space. Customer can apply with 3.5" HDD / 2.5" HDD / Slim Type CD-ROM upon the application request. Dimension: 44.5 H x 440 W x 500 D mm (2 pcs M/B) 44.5 H x 440 W x 511 D mm (4 pcs M/B) Material: SECC II Color: Black Storage Space: 3.5" HDD / 2.5" HDD / Slim CD-Rom
  • 19” 1U embedded system server
  • Rack Space Saver with 2 or 4 embedded systems up to 16 LANs
  • With bootable CF socket onboard and space for up to four 2.5” HDD

Description:

19"1U system case provides 1 - 4 pcs main board and 1 - 2 pcs power adapter space.
Customer can apply with 3.5" HDD / 2.5" HDD / Slim Type CD-ROM upon the application request.


Dimension:

  • 44.5 H x 440 W x 500 D mm (2 pcs M/B)
  • 44.5 H x 440 W x 511 D mm (4 pcs M/B)

Material:

  • SECC II

Color:

  • Black

Storage Space:

  • 3.5" HDD / 2.5" HDD / Slim CD-Rom
Supplier's Site

Technical Specifications

  Synertron Technology, Inc.
Product Category Network Servers
Product Number Quad Boards Server
Product Name 1U Quad Boards Server (1~4 boards)
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
6-port EtherCAT Junction Module - AMAX-4870-AE - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details