Synertron Technology, Inc. 1U Dual Boards Server (1~2 boards) Dual Boards Server

Description
Half size Rackmount Chassis 19” 1U embedded system server Rack space with two embedded systems up to 8 LANs With bootable CF socket on board, PCMCIA slot and space for two 2.5" hard disk drive Description: 19" 1U system case provides 1 - 2 pcs main board and 1 - 2 pcs external Power Adapter space. Customer can apply with 3.5" HDD / 2.5" HDD / Slim Type CD-ROM upon the application request. Dimension: 44.5 H x 440 W x 210 D mm Material: SECC II Color: Black Storage Space: 3.5" HDD / 2.5" HDD / Slim CD-Rom
Description
Half size Rackmount Chassis 19” 1U embedded system server Rack space with two embedded systems up to 8 LANs With bootable CF socket on board, PCMCIA slot and space for two 2.5" hard disk drive Description: 19" 1U system case provides 1 - 2 pcs main board and 1 - 2 pcs external Power Adapter space. Customer can apply with 3.5" HDD / 2.5" HDD / Slim Type CD-ROM upon the application request. Dimension: 44.5 H x 440 W x 210 D mm Material: SECC II Color: Black Storage Space: 3.5" HDD / 2.5" HDD / Slim CD-Rom

Suppliers

Company
Product
Description
Supplier Links
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
1U Dual Boards Server (1~2 boards)
Dual Boards Server
1U Dual Boards Server (1~2 boards) Dual Boards Server
Half size Rackmount Chassis 19” 1U embedded system server Rack space with two embedded systems up to 8 LANs With bootable CF socket on board, PCMCIA slot and space for two 2.5" hard disk drive Description: 19" 1U system case provides 1 - 2 pcs main board and 1 - 2 pcs external Power Adapter space. Customer can apply with 3.5" HDD / 2.5" HDD / Slim Type CD-ROM upon the application request. Dimension: 44.5 H x 440 W x 210 D mm Material: SECC II Color: Black Storage Space: 3.5" HDD / 2.5" HDD / Slim CD-Rom

Half size Rackmount Chassis

  • 19” 1U embedded system server
  • Rack space with two embedded systems
    up to 8 LANs
  • With bootable CF socket on board, PCMCIA slot and space for two 2.5" hard disk drive

Description:

19" 1U system case provides 1 - 2 pcs main board and 1 - 2 pcs external Power Adapter space.
Customer can apply with 3.5" HDD / 2.5" HDD / Slim Type CD-ROM upon the application request.


Dimension:

  • 44.5 H x 440 W x 210 D mm

Material:

  • SECC II

Color:

  • Black

Storage Space:

  • 3.5" HDD / 2.5" HDD / Slim CD-Rom
Supplier's Site

Technical Specifications

  Synertron Technology, Inc.
Product Category Network Servers
Product Number Dual Boards Server
Product Name 1U Dual Boards Server (1~2 boards)
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF6420 | TwinCAT 3 Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details