Sugatsune America, Inc. LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA180-9 HG-PA180-9

Description
Power assist hinge to reduce the effort to open the lid/door External surface mounted Soft closing Torque adjustable (±11%)
Description
Power assist hinge to reduce the effort to open the lid/door External surface mounted Soft closing Torque adjustable (±11%)
Datasheet
Datasheet Summary
Powered by GS/AI

Power assist hinge for external surface mounting to reduce effort in opening lids or doors, with soft-close functionality and torque adjustable within ±11%. Constructed with 430 stainless steel bases and PBT plastic covers in light grey. Rated torque is 91 ± 10% kgf·cm (79 ± 10% lb·in) per piece and weighs 800 g.

Datasheet Summary
Powered by GS/AI

Power assist hinge for external surface mounting to reduce effort in opening lids or doors, with soft-close functionality and torque adjustable within ±11%. Constructed with 430 stainless steel bases and PBT plastic covers in light grey. Rated torque is 91 ± 10% kgf·cm (79 ± 10% lb·in) per piece and weighs 800 g.

Suppliers

Company
Product
Description
Supplier Links
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA180-9 - HG-PA180-9 - Sugatsune America, Inc.
Carson, CA, United States
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA180-9
HG-PA180-9
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA180-9 HG-PA180-9
Power assist hinge to reduce the effort to open the lid/door External surface mounted Soft closing Torque adjustable (±11%)

  • Power assist hinge to reduce the effort to open the lid/door
  • External surface mounted
  • Soft closing
  • Torque adjustable (±11%)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-PA180-9
Product Name LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA180-9
Length 7.06 inch (179 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST HINGE, UNDER MOUNT - HG-PA210-9 - HG-PA210-9 - Sugatsune America, Inc.
Specs
Length 8.12 inch (206 mm)
Hole Type Round
Number of Holes 12
View Details
QUICK RELEASE HINGE - HG-OTA75 - HG-OTA75 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
DETENT TORQUE HINGE - HG-DTB4-L - HG-DTB4-L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details
BUTT HINGE - KHA-60C - KHA-60C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details