Sugatsune America, Inc. MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-R HG-MA95A-R

Description
Easily adjust hinge opening angle by toggling the lever Panel is locked in place with lever system Panel is locked in place from 0° to 180°
Description
Easily adjust hinge opening angle by toggling the lever Panel is locked in place with lever system Panel is locked in place from 0° to 180°
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-MA95A-R is a right-handed multi-angle locking hinge with a lever, designed to hold a flap at any angle from 0° to 180° in 10° increments. It features a steel bracket with nickel finish, an ABS pin, a polycarbonate cover, and a light gray polyamide lever. The hinge measures 30 mm wide by 50 mm long, and includes mounting holes of 3×ø6.2 mm and 2×ø6.2 mm. It provides a maximum torque of 351 lb.in per unit and weighs 398.3 grams. The lever allows temporary unlocking when pushed and permanent unlocking when lifted, enabling adjustment without tools. Both left- and right-handed variants are symmetrical and can be used together.

Datasheet Summary
Powered by GS/AI

The HG-MA95A-R is a right-handed multi-angle locking hinge with a lever, designed to hold a flap at any angle from 0° to 180° in 10° increments. It features a steel bracket with nickel finish, an ABS pin, a polycarbonate cover, and a light gray polyamide lever. The hinge measures 30 mm wide by 50 mm long, and includes mounting holes of 3×ø6.2 mm and 2×ø6.2 mm. It provides a maximum torque of 351 lb.in per unit and weighs 398.3 grams. The lever allows temporary unlocking when pushed and permanent unlocking when lifted, enabling adjustment without tools. Both left- and right-handed variants are symmetrical and can be used together.

Suppliers

Company
Product
Description
Supplier Links
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-R - HG-MA95A-R - Sugatsune America, Inc.
Carson, CA, United States
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-R
HG-MA95A-R
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-R HG-MA95A-R
Easily adjust hinge opening angle by toggling the lever Panel is locked in place with lever system Panel is locked in place from 0° to 180°

  • Easily adjust hinge opening angle by toggling the lever
  • Panel is locked in place with lever system
  • Panel is locked in place from 0° to 180°
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-MA95A-R
Product Name MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-R
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL TORQUE HINGE - HG-TBS40R - HG-TBS40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details
QUICK RELEASE HINGE - HG-OTA45L - HG-OTA45L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-14T - 360-C26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
316 STAINLESS STEEL HINGE - 28000 - 28000 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 6
View Details