Sugatsune America, Inc. GLASS DOOR HINGE - GH-450G/GA GH-450G/GA

Description
For glass frame use Suitable for showcases Mounting position adjustable: Horizontally±1.2 mm Spacers included to accommodate different glass thickness
Description
For glass frame use Suitable for showcases Mounting position adjustable: Horizontally±1.2 mm Spacers included to accommodate different glass thickness
Datasheet
Datasheet Summary
Powered by GS/AI

The GH-450G/GA is a glass door hinge for glass frame use, suitable for showcases, with horizontally adjustable mounting by ±1.2 mm and spacers included to accommodate glass thicknesses of 5-8 mm. It supports a maximum door weight of 15 kg (33 lbs), has a facing plate, fixing plate, side plate, glass adjustment block, rubber pads, and polypropylene spacers. The part weighs 320 g and is packed 10 per box and 40 per carton.

Datasheet Summary
Powered by GS/AI

The GH-450G/GA is a glass door hinge for glass frame use, suitable for showcases, with horizontally adjustable mounting by ±1.2 mm and spacers included to accommodate glass thicknesses of 5-8 mm. It supports a maximum door weight of 15 kg (33 lbs), has a facing plate, fixing plate, side plate, glass adjustment block, rubber pads, and polypropylene spacers. The part weighs 320 g and is packed 10 per box and 40 per carton.

Suppliers

Company
Product
Description
Supplier Links
GLASS DOOR HINGE - GH-450G/GA - GH-450G/GA - Sugatsune America, Inc.
Carson, CA, United States
GLASS DOOR HINGE - GH-450G/GA
GH-450G/GA
GLASS DOOR HINGE - GH-450G/GA GH-450G/GA
For glass frame use Suitable for showcases Mounting position adjustable: Horizontally±1.2 mm Spacers included to accommodate different glass thickness

  • For glass frame use
  • Suitable for showcases
  • Mounting position adjustable: Horizontally±1.2 mm
  • Spacers included to accommodate different glass thickness
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GH-450G/GA
Product Name GLASS DOOR HINGE - GH-450G/GA
Length 1.94 inch (49.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE ( WITH BUSHING) - HG-CV65 - HG-CV65 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6875 inch (17.46 mm)
Hole Type Round
View Details
CLEAN ROOM HINGE - HG-CV65NL - HG-CV65NL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-50 - FHS-50 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
BUTT HINGE (W/BUSHING) - D-S-127A - D-S-127A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details