Sugatsune America, Inc. GLASS HINGE BLACK - GS-GH50-BL GS-GH50-BL

Description
Designed for large inset glass showcases, sold in sets of 2. Recommended for use with the GS-GL5 lock for design coordination. Doors can be temporary held in frames before fixing screws for easy installation. The door position can be adjusted by ± 3 mm right and left post installation. (Horizontal adjustment screw). The gap below the door can be adjusted from 7 up to 12 mm post installation. (Height adjustment ring) Prioritize the door weight when determining the glass size. Shatter proof films are recommended to be used on glass doors for safety.
Description
Designed for large inset glass showcases, sold in sets of 2. Recommended for use with the GS-GL5 lock for design coordination. Doors can be temporary held in frames before fixing screws for easy installation. The door position can be adjusted by ± 3 mm right and left post installation. (Horizontal adjustment screw). The gap below the door can be adjusted from 7 up to 12 mm post installation. (Height adjustment ring) Prioritize the door weight when determining the glass size. Shatter proof films are recommended to be used on glass doors for safety.
Datasheet
Datasheet Summary
Powered by GS/AI

GS-GH50-BL is a matte black glass hinge designed for large inset glass showcases, sold in sets of two. It supports glass thicknesses of 5/16", 3/8", 15/32", and 1/2" with a load capacity of 110.23 lbs per set. The hinge allows post-installation horizontal adjustment of ±3 mm and vertical gap adjustment from 7 to 12 mm. The body is constructed from zinc alloy with a matte black finish, and it includes included spacers and adjustment screws. It is compatible with glass panels up to 98-7/16" in height and 35-7/16" in width. Shatter-proof films are recommended for safety.

Datasheet Summary
Powered by GS/AI

GS-GH50-BL is a matte black glass hinge designed for large inset glass showcases, sold in sets of two. It supports glass thicknesses of 5/16", 3/8", 15/32", and 1/2" with a load capacity of 110.23 lbs per set. The hinge allows post-installation horizontal adjustment of ±3 mm and vertical gap adjustment from 7 to 12 mm. The body is constructed from zinc alloy with a matte black finish, and it includes included spacers and adjustment screws. It is compatible with glass panels up to 98-7/16" in height and 35-7/16" in width. Shatter-proof films are recommended for safety.

Suppliers

Company
Product
Description
Supplier Links
GLASS HINGE BLACK - GS-GH50-BL - GS-GH50-BL - Sugatsune America, Inc.
Carson, CA, United States
GLASS HINGE BLACK - GS-GH50-BL
GS-GH50-BL
GLASS HINGE BLACK - GS-GH50-BL GS-GH50-BL
Designed for large inset glass showcases, sold in sets of 2. Recommended for use with the GS-GL5 lock for design coordination. Doors can be temporary held in frames before fixing screws for easy installation. The door position can be adjusted by ± 3 mm right and left post installation. (Horizontal adjustment screw). The gap below the door can be adjusted from 7 up to 12 mm post installation. (Height adjustment ring) Prioritize the door weight when determining the glass size. Shatter proof films are recommended to be used on glass doors for safety.

  • Designed for large inset glass showcases, sold in sets of 2.
  • Recommended for use with the GS-GL5 lock for design coordination.
  • Doors can be temporary held in frames before fixing screws for easy installation.
  • The door position can be adjusted by ± 3 mm right and left post installation. (Horizontal adjustment screw).
  • The gap below the door can be adjusted from 7 up to 12 mm post installation. (Height adjustment ring)
  • Prioritize the door weight when determining the glass size.
  • Shatter proof films are recommended to be used on glass doors for safety.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GS-GH50-BL
Product Name GLASS HINGE BLACK - GS-GH50-BL
Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DETENT TORQUE HINGE - HG-DTA8-R - HG-DTA8-R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS40R - HG-TBS40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE (INSIDE MOUNT) - HG-PA230-20 - HG-PA230-20 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details
RIGHT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HR-G - GPH-41HR-G - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details