Sugatsune America, Inc. Torque Hinge (vertical and horizontal use) - HG-TE08 HG-TE08

Description
Torque hinge that can be used for horizontal or vertical applications. Featuring free stop: holds lid or cover at any angle. Durability: successfully passed 20,000 open/close private cycle tests. Operating temperature 14ºF (-10ºC) - 122ºF (50ºC). To be surface mounted externally (outside mount only). Recommended for medical & analytical equipment, factory automation devices, acoustic equipment among other uses. Designed for small, lightweight lids. Cover (sold separately) hides the nut & bolt of the hinge.
Datasheet
Description
Torque hinge that can be used for horizontal or vertical applications. Featuring free stop: holds lid or cover at any angle. Durability: successfully passed 20,000 open/close private cycle tests. Operating temperature 14ºF (-10ºC) - 122ºF (50ºC). To be surface mounted externally (outside mount only). Recommended for medical & analytical equipment, factory automation devices, acoustic equipment among other uses. Designed for small, lightweight lids. Cover (sold separately) hides the nut & bolt of the hinge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Hinge (vertical and horizontal use) - HG-TE08 - HG-TE08 - Sugatsune America, Inc.
Carson, CA, United States
Torque Hinge (vertical and horizontal use) - HG-TE08
HG-TE08
Torque Hinge (vertical and horizontal use) - HG-TE08 HG-TE08
Torque hinge that can be used for horizontal or vertical applications. Featuring free stop: holds lid or cover at any angle. Durability: successfully passed 20,000 open/close private cycle tests. Operating temperature 14ºF (-10ºC) - 122ºF (50ºC). To be surface mounted externally (outside mount only). Recommended for medical & analytical equipment, factory automation devices, acoustic equipment among other uses. Designed for small, lightweight lids. Cover (sold separately) hides the nut & bolt of the hinge.

  • Torque hinge that can be used for horizontal or vertical applications.
  • Featuring free stop: holds lid or cover at any angle.
  • Durability: successfully passed 20,000 open/close private cycle tests.
  • Operating temperature 14ºF (-10ºC) - 122ºF (50ºC).
  • To be surface mounted externally (outside mount only).
  • Recommended for medical & analytical equipment, factory automation devices, acoustic equipment among other uses.
  • Designed for small, lightweight lids.
  • Cover (sold separately) hides the nut & bolt of the hinge.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TE08
Product Name Torque Hinge (vertical and horizontal use) - HG-TE08
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

LIFT-OFF HINGE - HG-CV127/R - HG-CV127/R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.8125 inch (20.64 mm)
Hole Type Round
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) FOR CABINETS - 360-D26-9T85 - 360-D26-9T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
STAINLESS STEEL SOFT-CLOSING EURO CUP HINGE - 180SUS-D46-19T - 180SUS-D46-19T - Sugatsune America, Inc.
Specs
Length 3.32 inch (84.33 mm)
Leaf Material Stainless Steel; Stainless Steel, POM, SPCC
Material Finish Polished
View Details
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/19 - 304B-C46/19 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details