Sugatsune America, Inc. GLASS DOOR HINGE - GH-450/GA GH-450/GA

Description
Glass hinge with catch For Inset use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm Spacer included to accommodate different glass thickness
Description
Glass hinge with catch For Inset use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm Spacer included to accommodate different glass thickness
Datasheet
Datasheet Summary
Powered by GS/AI

GH-450/GA is a glass door hinge with catch designed for inset use in showcases, supporting glass doors up to 8 mm thick without a spacer and rated for a maximum load of 15 kg (33 lbs). The hinge includes a polyamide glass adjustment block and a rubber pad, with mounting position adjustable vertically by ±1 mm and horizontally by ±1.2 mm. The face plate, fixing plate, and mounting plate are made of brass with a gold finish. It weighs 212 grams per pair and is packaged 10 per box and 40 per carton.

Datasheet Summary
Powered by GS/AI

GH-450/GA is a glass door hinge with catch designed for inset use in showcases, supporting glass doors up to 8 mm thick without a spacer and rated for a maximum load of 15 kg (33 lbs). The hinge includes a polyamide glass adjustment block and a rubber pad, with mounting position adjustable vertically by ±1 mm and horizontally by ±1.2 mm. The face plate, fixing plate, and mounting plate are made of brass with a gold finish. It weighs 212 grams per pair and is packaged 10 per box and 40 per carton.

Suppliers

Company
Product
Description
Supplier Links
GLASS DOOR HINGE - GH-450/GA - GH-450/GA - Sugatsune America, Inc.
Carson, CA, United States
GLASS DOOR HINGE - GH-450/GA
GH-450/GA
GLASS DOOR HINGE - GH-450/GA GH-450/GA
Glass hinge with catch For Inset use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm Spacer included to accommodate different glass thickness

  • Glass hinge with catch
  • For Inset use
  • Suitable for showcases
  • Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
  • Spacer included to accommodate different glass thickness
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GH-450/GA
Product Name GLASS DOOR HINGE - GH-450/GA
Length 1.94 inch (49.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL TORQUE HINGE - HG-ITM50 - HG-ITM50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
BUTT HINGE - LSA-90 - LSA-90 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
DETENT HINGE - HG-FH128 - HG-FH128 - Sugatsune America, Inc.
Specs
Length 5.12 inch (130 mm)
Leaf Material Zinc Alloy
Material Finish Nickel
View Details
STAINLESS STEEL GLASS DOOR HINGE - GH-34/8/S-P - GH-34/8/S-P - Sugatsune America, Inc.
Specs
Length 1.56 inch (39.69 mm)
Hole Type Round
Number of Holes 3
View Details