Sugatsune America, Inc. DAMPER HINGE - HG-JHM11-3BL HG-JHM11-3BL

Description
Hinge with built-in damper Damper unit works to close door softly. Smooth movement in opening direction Mounted in sideboard and installed in inset door Applicable into surface mount with Bracket UTZ11-BL Cover hides mounting screws for clean appearance Easy to cut out with a router
Description
Hinge with built-in damper Damper unit works to close door softly. Smooth movement in opening direction Mounted in sideboard and installed in inset door Applicable into surface mount with Bracket UTZ11-BL Cover hides mounting screws for clean appearance Easy to cut out with a router
Datasheet
Datasheet Summary
Powered by GS/AI

DAMPER HINGE HG-JHM11-3BL is a side-mounted inset hinge with a built-in damper for soft door closure, featuring an adjustable opening speed and a cover that hides mounting screws for a clean appearance. It has a torque of 1.77 to 2.57 lb·in (2.04 to 2.96 kgf·cm) per pair and a 105° opening angle. The hinge weighs 46.8 g and is supplied in boxes of 25. It is compatible with surface mounting using the UKZ11-BL bracket (sold separately) and is designed for router-cut installation with a 1-7/8" (47 mm) boring depth.

Datasheet Summary
Powered by GS/AI

DAMPER HINGE HG-JHM11-3BL is a side-mounted inset hinge with a built-in damper for soft door closure, featuring an adjustable opening speed and a cover that hides mounting screws for a clean appearance. It has a torque of 1.77 to 2.57 lb·in (2.04 to 2.96 kgf·cm) per pair and a 105° opening angle. The hinge weighs 46.8 g and is supplied in boxes of 25. It is compatible with surface mounting using the UKZ11-BL bracket (sold separately) and is designed for router-cut installation with a 1-7/8" (47 mm) boring depth.

Suppliers

Company
Product
Description
Supplier Links
DAMPER HINGE - HG-JHM11-3BL - HG-JHM11-3BL - Sugatsune America, Inc.
Carson, CA, United States
DAMPER HINGE - HG-JHM11-3BL
HG-JHM11-3BL
DAMPER HINGE - HG-JHM11-3BL HG-JHM11-3BL
Hinge with built-in damper Damper unit works to close door softly. Smooth movement in opening direction Mounted in sideboard and installed in inset door Applicable into surface mount with Bracket UTZ11-BL Cover hides mounting screws for clean appearance Easy to cut out with a router

  • Hinge with built-in damper
  • Damper unit works to close door softly. Smooth movement in opening direction
  • Mounted in sideboard and installed in inset door
  • Applicable into surface mount with Bracket UTZ11-BL
  • Cover hides mounting screws for clean appearance
  • Easy to cut out with a router
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-JHM11-3BL
Product Name DAMPER HINGE - HG-JHM11-3BL
Length 1.88 inch (47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DETENT TORQUE HINGE - HG-DTA4-L - HG-DTA4-L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
QUICK RELEASE HINGE - HG-OTB45L - HG-OTB45L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
HEAVY DUTY CONCEALED HINGE (INSET, BLACK NICKEL) - J95-24/0T-BN - J95-24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4.12 inch (105 mm)
Hole Type Round
View Details
COMBINATION HINGE - HG-VH8-CL/BL - HG-VH8-CL/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details