Sugatsune America, Inc. QUICK RELEASE HINGE - HG-OTB45R HG-OTB45R

Description
Easy and quick to install/remove doors With or without holes available Left handed and Right handed models available Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA)
Description
Easy and quick to install/remove doors With or without holes available Left handed and Right handed models available Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA)
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-OTB45R is a right-handed, weld-on quick release hinge without screw holes, designed for easy installation and removal of doors. It features a 304 stainless steel plate with a satin finish and a 303 stainless steel hinge pin, weighing 40 grams. This part belongs to the HG-OT series, which includes left and right handed variants and is available in weld-on (HG-OTB) or screw-on (HG-OTA) configurations.

Datasheet Summary
Powered by GS/AI

The HG-OTB45R is a right-handed, weld-on quick release hinge without screw holes, designed for easy installation and removal of doors. It features a 304 stainless steel plate with a satin finish and a 303 stainless steel hinge pin, weighing 40 grams. This part belongs to the HG-OT series, which includes left and right handed variants and is available in weld-on (HG-OTB) or screw-on (HG-OTA) configurations.

Suppliers

Company
Product
Description
Supplier Links
QUICK RELEASE HINGE - HG-OTB45R - HG-OTB45R - Sugatsune America, Inc.
Carson, CA, United States
QUICK RELEASE HINGE - HG-OTB45R
HG-OTB45R
QUICK RELEASE HINGE - HG-OTB45R HG-OTB45R
Easy and quick to install/remove doors With or without holes available Left handed and Right handed models available Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA)

  • Easy and quick to install/remove doors
  • With or without holes available
  • Left handed and Right handed models available
  • Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-OTB45R
Product Name QUICK RELEASE HINGE - HG-OTB45R
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE HINGE - HG-TB20L - HG-TB20L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE (INSIDE MOUNT) - HG-PA230-15 - HG-PA230-15 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details
BUTT HINGE - KHA-50C - KHA-50C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
SWIVEL TORQUE HINGE (75MM CABLE HOLE) - HG-S50-75 - HG-S50-75 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 5.06 inch (129 mm)
Hole Type Round
View Details