HG-SH38C -- SPRING BUTT HINGE - HG-SH38C
Sugatsune America, Inc.
SPRING BUTT HINGE - HG-SH38C
HG-SH38C
Description
Designed to close with spring tension when hinge is surface mounted
HG-SH20C has no screw holes
Description
Designed to close with spring tension when hinge is surface mounted
HG-SH20C has no screw holes
Email Supplier
Datasheet
Suppliers
Designed to close with spring tension when hinge is surface mounted
HG-SH20C has no screw holes
- Designed to close with spring tension when hinge is surface mounted
- HG-SH20C has no screw holes
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
HG-SH38C |
|
Product Name
|
SPRING BUTT HINGE - HG-SH38C |
|
Hinge Type
|
Butt
|
|
Length
|
0.3125 inch (7.94 mm)
|
|
Hole Type
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
3.56 inch (90.49 mm)
Leaf Material
Steel; Steel
Material Finish
Nickel
View Details
Hinge Type
Constant Torque Friction Hinge
Length
1.75 inch (44.45 mm)
Hole Type
Round
View Details
Length
2.11 inch (53.59 mm)
Leaf Material
Stainless Steel; Stainless Steel
Material Finish
Black
View Details
Hinge Type
Quick-release
Length
0.5000 inch (12.7 mm)
Hole Type
Round
View Details