STMicroelectronics N-Channel 110A 100V 0.0105ohm MOSFET Transistor STB120NF10

Description
110A, 100V, 0.0105ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STB120NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 110A, 100V, 0.0105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110A, 100V, 0.0105ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB120NF10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
110A, 100V, 0.0105ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STB120NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 110A, 100V, 0.0105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110A, 100V, 0.0105ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB120NF10 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 110A 100V 0.0105ohm MOSFET Transistor
285-STB120NF10
N-Channel 110A 100V 0.0105ohm MOSFET Transistor 285-STB120NF10
110A, 100V, 0.0105ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STB120NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 110A, 100V, 0.0105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110A, 100V, 0.0105ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB120NF10 can be used for catalog matching and distributor lookup.

110A, 100V, 0.0105ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STB120NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 110A, 100V, 0.0105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110A, 100V, 0.0105ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB120NF10 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB120NF10 - 1260587-STB120NF10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB120NF10
1260587-STB120NF10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB120NF10 1260587-STB120NF10
Manufacturer: STMicroelectronics Win Source Part Number: 1260587-STB120NF10 Family Name: STB120NF10 Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): AUIRFS4610; HUFA75645S3S-NL; HUFA75645S3ST-NL; AUIRFS4610STRL; IXTA180N10T; RJ1P12BBDTLL; STB120NF10T4; STB120NF10; Introduction Date: May 14, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260587-STB120NF10
Family Name: STB120NF10
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): AUIRFS4610; HUFA75645S3S-NL; HUFA75645S3ST-NL; AUIRFS4610STRL; IXTA180N10T; RJ1P12BBDTLL; STB120NF10T4; STB120NF10;
Introduction Date: May 14, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-STB120NF10 1260587-STB120NF10
Product Name N-Channel 110A 100V 0.0105ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB120NF10
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC035N10NS5ATMA1 - 1024329-BSC035N10NS5ATMA1 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 2500 to 156000 milliwatts
View Details
9 suppliers
CSD16412Q5A N-Channel NexFET™ Power MOSFET - CSD16412Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0160 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3520-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.8500 ohms
IDSS 9000 milliamps
View Details