Win Source Part Number: 1159762-CSD95491Q5MC
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: NexFET™
Features: Bootstrap Circuit
Package: Tape & Reel
Applications: Synchronous Buck Converters
Standard Package: 250
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 60A
Fault Protection: Shoot-Through
Output Configuration: Half Bridge (3)
Voltage - Load: 4.5V ~ 16V
Load Type: Inductive, Capacitive
Current - Peak Output: 90A
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 12-PowerTFDFN
Supplier Device Package: 12-VSON-CLIP (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-CSD95491Q5MCT,29
Base Product Number: CSD95491
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1159762-CSD95491Q5MCT |
| Product Name | Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers |
| TJ | -40 to 125 C (-40 to 257 F) |