Infineon Technologies AG Single FETs, MOSFETs AUIRFS3306

Description
N-Channel 60V 120A (Tc) 230W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 60V 120A (Tc) 230W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRFS3306-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFS3306-ND
Single FETs, MOSFETs AUIRFS3306-ND
N-Channel 60V 120A (Tc) 230W (Tc) Surface Mount PG-TO263-3

N-Channel 60V 120A (Tc) 230W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
60V 120A MOSFET Transistor
278-AUIRFS3306
60V 120A MOSFET Transistor 278-AUIRFS3306
MOSFET N-CH 60V 120A D2PAK Product overview: AUIRFS3306 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3306 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 120A D2PAK Product overview: AUIRFS3306 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3306 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3306 - 1149860-AUIRFS3306 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3306
1149860-AUIRFS3306
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3306 1149860-AUIRFS3306
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149860-AUIRFS3306 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149860-AUIRFS3306
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFS3306 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFS3306
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFS3306
MOSFET N-CH 60V 120A D2PAK

MOSFET N-CH 60V 120A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Auto 60V Sngl N-Ch HEXFET PowerMOSFET

MOSFET Auto 60V Sngl N-Ch HEXFET PowerMOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRFS3306-ND 278-AUIRFS3306 1149860-AUIRFS3306 AUIRFS3306 AUIRFS3306
Product Name Single FETs, MOSFETs 60V 120A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3306 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube SOT3 Surface Mount
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data