LED Driver IC 8 Output Linear PWM Dimming 100mA 16-HTSSOP
LED Driver IC 8 Output Linear PWM Dimming 100mA 16-HTSSOP
LED Driver IC 8 Output Linear PWM Dimming 100mA 16-HTSSOP
Win Source Part Number: 1354183-LED8102SXTTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-HTSSOP
Base Product Number: LED8102
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Backlight, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 8
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Voltage - Output: 0.85V ~ 19V
Current - Output / Channel: 100mA
Dimming: PWM
8 Channels LED driver with direct switch control Product overview: LED8102SXTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED8102SXTTR can be used for catalog matching and distributor lookup.
IC LED DRV LIN PWM 16HTSSOP
8 CHANNELS LED DRIVER WITH DIREC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-19780-2-ND | 1354183-LED8102SXTTR | 137-LED8102SXTTR | LED8102SXTTR | LED8102SXTTR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 0.8500 to 19 volts | 0.8500 to 19 volts | |||
| Output Current | 100 milliamps | 100 milliamps |