Rochester Electronics PMIC - PMIC - LED Drivers - FL77905MX FL77905MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919158-FL77905MX Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 3 Output AC DC Offline Switcher - Analog, PWM, TRIAC Dimming 53.6mA, 93.8mA, 104.2mA 8-SOP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: FL77 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919158-FL77905MX Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 3 Output AC DC Offline Switcher - Analog, PWM, TRIAC Dimming 53.6mA, 93.8mA, 104.2mA 8-SOP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: FL77 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - FL77905MX - 919158-FL77905MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FL77905MX
919158-FL77905MX
PMIC - PMIC - LED Drivers - FL77905MX 919158-FL77905MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919158-FL77905MX Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 3 Output AC DC Offline Switcher - Analog, PWM, TRIAC Dimming 53.6mA, 93.8mA, 104.2mA 8-SOP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: FL77 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919158-FL77905MX
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 3 Output AC DC Offline Switcher - Analog, PWM, TRIAC Dimming 53.6mA, 93.8mA, 104.2mA 8-SOP
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: FL77
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - LED Drivers - FL77905MX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FL77905MX
PMIC - LED Drivers FL77905MX
ANALOG / PWM / PHASE-CUT DIMMABL

ANALOG / PWM / PHASE-CUT DIMMABL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 919158-FL77905MX FL77905MX
Product Name PMIC - PMIC - LED Drivers - FL77905MX PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-AAT3190ITP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
 - LM27965SQ-M - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1347118-ASEK13568KLJA - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
View Details