Allegro MicroSystems Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers ASEK13568KLJA

Description
Win Source Part Number: 1347118-ASEK13568KLJ A Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Input: 7V ~ 24V Current - Output / Channel: 150mA Supplied Contents: Board(s) , Accessories Utilized IC / Part: APS13568 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Allegro MicroSystems Base Product Number: ASEK13568 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1347118-ASEK13568KLJ A Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Input: 7V ~ 24V Current - Output / Channel: 150mA Supplied Contents: Board(s) , Accessories Utilized IC / Part: APS13568 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Allegro MicroSystems Base Product Number: ASEK13568 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1347118-ASEK13568KLJA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1347118-ASEK13568KLJA
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1347118-ASEK13568KLJA
Win Source Part Number: 1347118-ASEK13568KLJ A Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Input: 7V ~ 24V Current - Output / Channel: 150mA Supplied Contents: Board(s) , Accessories Utilized IC / Part: APS13568 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Allegro MicroSystems Base Product Number: ASEK13568 RoHS Status: Not applicable

Win Source Part Number: 1347118-ASEK13568KLJA
Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Voltage - Input: 7V ~ 24V
Current - Output / Channel: 150mA
Supplied Contents: Board(s) , Accessories
Utilized IC / Part: APS13568
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Allegro MicroSystems
Base Product Number: ASEK13568
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1347118-ASEK13568KLJA
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details
PMIC - PMIC - LED Drivers - A8434EESTR - 816375-A8434EESTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver IC - 137-SKY81294-12-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
3 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YSDE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers