IC LED DRVR LIN PWM 250MA 6DFN Product overview: NCR321PASX from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 250MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR321PASX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1053050-NCR321PASX
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q101
Type: Linear
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 16V
Current - Output / Channel: 250mA
Internal Switch(s): Yes
Topology: Constant Current
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Max): 16V
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020D-6
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-NCR321PASXTR,93
Base Product Number: NCR321
NCR321PAS - 250 mA LED driver in DFN2020D-6
LED Driver IC 1 Output Linear Constant Current PWM Dimming 250mA DFN2020D-6
LED Driver IC 1 Output Linear Constant Current PWM Dimming 250mA DFN2020D-6
LED Driver IC 1 Output Linear Constant Current PWM Dimming 250mA DFN2020D-6
NCR321PAS/SOT1118/HU
IC LED DRVR LIN PWM 250MA 6DFN
LED DRIVER, AEC-Q101, SOT1118D, SMD ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCR321PASX | 1053050-NCR321PASX | NCR321PASX | 1727-NCR321PASXCT-ND | NCR321PASX | NCR321PASX | 78AH2003 |
| Product Name | 250MA LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q101, Sot1118D, Smd Rohs Compliant Nexperia | |
| Input Voltage | ? to 16 volts | ? to 16 volts | ? to 16 volts | ||||
| Output Voltage | 16 volts | 16 volts | 16 volts | ||||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | 6-UDFN Exposed Pad |