White LED Driver System with I2C Compatible Brightness Control 24-WQFN
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA, 80mA 24-WQFN (4x4)
IC LED DRV RGLTR I2C 24WQFN Product overview: LM27964SQ-A/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM27964SQ-A/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1198027-LM27964SQ-A/
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 2 V ~ 4 V
Frequency: 700kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Dimming: I2C
Family Name: LM27964
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WQFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 30mA, 80mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): MAX1561ETA; MAX1575ETE+TG104; MAX1575ETE+;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM 24WQFN
IC LED DRV RGLTR I2C 24WQFN
IC LED DRIVER RGLTR DIM 24WQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM27964SQ-A/NOPB | LM27964SQ-A/NOPBTR-ND | 137-LM27964SQ-A/NOPB | 1198027-LM27964SQ-A/NOPB | 815-LM27964SQ-A/NOPB | LM27964SQ-A/NOPB | LM27964SQ-A/NOPB |
| Product Name | LM27964 White LED Driver System with I2C Compatible Brightness Control | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - LM27964SQ-A/NOPB | IC LED DRIVER RGLTR DIM 24WQFN | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Efficiency | 87 % | ||||||
| Number of Channels | 7 # | 7 # | |||||
| Package Type | WQFN | Bulk | 24-WFQFN Exposed Pad |