DEWALT Industrial Tool Co. 18V 1/2" (13mm) Cordless Compact Hammerdrill (Tool Only) DCD775B

Description
Product Features Lightweight design (4.1 lbs) minimizes user fatigue Dual speed range 0-500/0-1700 rpm and 0-8,500/0-29,000 bpm delivers optimal performance LED work light provides increased visibility in confined spaces
Description
Product Features Lightweight design (4.1 lbs) minimizes user fatigue Dual speed range 0-500/0-1700 rpm and 0-8,500/0-29,000 bpm delivers optimal performance LED work light provides increased visibility in confined spaces

Suppliers

Company
Product
Description
Supplier Links
18V 1/2" (13mm) Cordless Compact Hammerdrill (Tool Only) - DCD775B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V 1/2" (13mm) Cordless Compact Hammerdrill (Tool Only)
DCD775B
18V 1/2" (13mm) Cordless Compact Hammerdrill (Tool Only) DCD775B
Product Features Lightweight design (4.1 lbs) minimizes user fatigue Dual speed range 0-500/0-1700 rpm and 0-8,500/0-29,000 bpm delivers optimal performance LED work light provides increased visibility in confined spaces

Product Features

  • Lightweight design (4.1 lbs) minimizes user fatigue
  • Dual speed range 0-500/0-1700 rpm and 0-8,500/0-29,000 bpm delivers optimal performance
  • LED work light provides increased visibility in confined spaces
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD775B
Product Name 18V 1/2" (13mm) Cordless Compact Hammerdrill (Tool Only)
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818945 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
12V 3/8" (10mm) Cordless Compact Drill/Driver Kit with Vehicle Charger - DC727VA - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
ONE+ 18V Lithium-Ion Drill Kit - P897 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
Battery Voltage 18 volts
View Details