Makita USA, Inc. HR5000 - 2" Rotary Hammer; Accepts Spline Bits HR5000

Description
Air Cushion Design for Hard Hitting Action Powerful 11.0 AMP motor delivers 2,100 BPM for the most demanding applications Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Automatic brush cut-off protects commutator from damage for longer tool life 2-mode operation for "Hammering Only" or "Hammering with Rotation" for multiple applications AC/DC switch for use with alternative power source All-ball and needle bearing construction for longer tool life Large comfortable grip swivels 360° for easy handling "Spline" type drive system for maximum power Factory grease packed for reduced maintenance Accepts Spline bits INCLUDES: Hex Wrench (#4; 783202-0, #5; 783203-8, #6; 783204-6) Tool Case
Description
Air Cushion Design for Hard Hitting Action Powerful 11.0 AMP motor delivers 2,100 BPM for the most demanding applications Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Automatic brush cut-off protects commutator from damage for longer tool life 2-mode operation for "Hammering Only" or "Hammering with Rotation" for multiple applications AC/DC switch for use with alternative power source All-ball and needle bearing construction for longer tool life Large comfortable grip swivels 360° for easy handling "Spline" type drive system for maximum power Factory grease packed for reduced maintenance Accepts Spline bits INCLUDES: Hex Wrench (#4; 783202-0, #5; 783203-8, #6; 783204-6) Tool Case

Suppliers

Company
Product
Description
Supplier Links
HR5000 - 2" Rotary Hammer; Accepts Spline Bits - HR5000 - Makita USA, Inc.
La Mirada, CA, USA
HR5000 - 2" Rotary Hammer; Accepts Spline Bits
HR5000
HR5000 - 2" Rotary Hammer; Accepts Spline Bits HR5000
Air Cushion Design for Hard Hitting Action Powerful 11.0 AMP motor delivers 2,100 BPM for the most demanding applications Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Automatic brush cut-off protects commutator from damage for longer tool life 2-mode operation for "Hammering Only" or "Hammering with Rotation" for multiple applications AC/DC switch for use with alternative power source All-ball and needle bearing construction for longer tool life Large comfortable grip swivels 360° for easy handling "Spline" type drive system for maximum power Factory grease packed for reduced maintenance Accepts Spline bits INCLUDES: Hex Wrench (#4; 783202-0, #5; 783203-8, #6; 783204-6) Tool Case

Air Cushion Design for Hard Hitting Action

  • Powerful 11.0 AMP motor delivers 2,100 BPM for the most demanding applications
  • Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling
  • Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life
  • Automatic brush cut-off protects commutator from damage for longer tool life
  • 2-mode operation for "Hammering Only" or "Hammering with Rotation" for multiple applications
  • AC/DC switch for use with alternative power source
  • All-ball and needle bearing construction for longer tool life
  • Large comfortable grip swivels 360° for easy handling
  • "Spline" type drive system for maximum power
  • Factory grease packed for reduced maintenance
  • Accepts Spline bits
INCLUDES:
  • Hex Wrench (#4; 783202-0, #5; 783203-8, #6; 783204-6)
  • Tool Case
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number HR5000
Product Name HR5000 - 2" Rotary Hammer; Accepts Spline Bits
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818945 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Electric Portable Drill - 1670-1 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.5000 inch (12.7 mm)
Weight 11.5 lbs (5.22 kg)
View Details
ONE+ SDS Rotary Hammer - P221 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Weight 4.95 lbs (2.24 kg)
View Details
HP2010N - 3/4" Hammer Drill - HP2010N - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 13.75 inch (349 mm)
View Details